Red Lion Controls, Inc. Multi Function Panel Meters PAXLA000

Description
Panel Meter; Universal DC, 0.56" Display
Request a Quote Datasheet
Description
Panel Meter; Universal DC, 0.56" Display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Function Panel Meters - 9055652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi Function Panel Meters
9055652
Multi Function Panel Meters 9055652
Panel Meter; Universal DC, 0.56" Display

Panel Meter; Universal DC, 0.56" Display

Supplier's Site
Meters - RLC600-ND - DigiKey
Thief River Falls, MN, United States
Multifunction Meter (Current, Voltage, Process) LED - Red Characters Display Panel Mount

Multifunction Meter (Current, Voltage, Process) LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meter - 11343182 - Radwell International
Willingboro, NJ, United States
Panel Meter
11343182
Panel Meter 11343182
DC VOLT/CURRENT/PROCESS METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED DISPLAY, WITH DUAL 5 AMP RELAY OUTPUT, RANGE -19999 TO 99999, 50-250 VAC / 21.6-250 VDC, 50/60 HZ, 12 VA / 6 WATT. FREE 2 YEAR RADWELL WARRANTY

DC VOLT/CURRENT/PROCESS METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED DISPLAY, WITH DUAL 5 AMP RELAY OUTPUT, RANGE -19999 TO 99999, 50-250 VAC / 21.6-250 VDC, 50/60 HZ, 12 VA / 6 WATT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Meters PAXLA000
MULTI METER LED PANEL MOUNT

MULTI METER LED PANEL MOUNT

Supplier's Site Datasheet
Panel Meters - PAXLA000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PAXLA000
Panel Meters PAXLA000
Multifunction Meter LED - Red Characters Display Panel Mount

Multifunction Meter LED - Red Characters Display Panel Mount

Buy Now
Panel Meter; Universal DC, .56 Inch Display; Red LED - 70030287 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter; Universal DC, .56 Inch Display; Red LED
70030287
Panel Meter; Universal DC, .56 Inch Display; Red LED 70030287
The PAXLA Meter offers a universal DC input allowing DC Current, DC Voltage and Process signals to be accepted. The input can than be scaled to the desired display. A Custom Units Overlay can be added to identify the display value to the user. Control capability is accomplished through two Form-C relays rated to switch 5 amps maximum. Features: 0.56" High Digits (14.2 mm) Red LED Display Programmable Decimal Point Front Panel and Remote Reset Control Capability

The PAXLA Meter offers a universal DC input allowing DC Current, DC Voltage and Process signals to be accepted. The input can than be scaled to the desired display. A Custom Units Overlay can be added to identify the display value to the user. Control capability is accomplished through two Form-C relays rated to switch 5 amps maximum.
Features:

  • 0.56" High Digits (14.2 mm) Red LED Display
  • Programmable Decimal Point
  • Front Panel and Remote Reset
  • Control Capability
Supplier's Site
Panel Meter, Dc Current/voltage/process; No. Of Digits / Alpha Red Lion Controls - 95M8964 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Dc Current/voltage/process; No. Of Digits / Alpha Red Lion Controls
95M8964
Panel Meter, Dc Current/voltage/process; No. Of Digits / Alpha Red Lion Controls 95M8964
PANEL METER, DC CURRENT/VOLTAGE/PROC ESS; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage / Process; Meter Range:200mV to 200V, 200µA to 200mA, 4mA to 20mA, 1V to 5V, 1V to 10V; Digit Height:14.2mm; Product Range:- RoHS Compliant: Yes

PANEL METER, DC CURRENT/VOLTAGE/PROCESS; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage / Process; Meter Range:200mV to 200V, 200µA to 200mA, 4mA to 20mA, 1V to 5V, 1V to 10V; Digit Height:14.2mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International ODG (Origin Data Global) Quarktwin Technology Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 9055652 RLC600-ND 11343182 PAXLA000 PAXLA000 70030287 95M8964
Product Name Multi Function Panel Meters Meters Panel Meter Meters Panel Meters Panel Meter; Universal DC, .56 Inch Display; Red LED Panel Meter, Dc Current/voltage/process; No. Of Digits / Alpha Red Lion Controls
Number Digits 5.0 5.0 5.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Current, Voltage DC Voltage DC Voltage; DC Current; DC Current / DC Voltage / Process
Width 92 mm (3.62 inch) 92 mm (3.62 inch) 96.52 mm (3.8 inch)
Height 45 mm (1.77 inch) 45 mm (1.77 inch) 49.53 mm (1.95 inch)
Depth 104 mm (4.1 inch) 107 mm (4.2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
 - Digital Panel Meter for 6-Digit Analog Input Totalizer & Process Meter - Laurel Electronics LLC
Specs
Outputs Analog
Features Totalizer
Display Type Numeric
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Meters - 1920-2093-ND - DigiKey
Specs
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 200 volts
View Details
3 suppliers