Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Voltmeter LED - Red Characters Display Panel Mount
AC VOLTAGE MONITOR, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 3 DIGIT LED, RED DISPLAY, UP TO 600 VAC MAX RANGE, 115/230 VAC INPUT, 50/60 HZ, 6 VA. FREE 2 YEAR RADWELL WARRANTY
VOLTAGE METER; No. of Digits / Alpha:3; Meter Function:AC Voltage; Meter Range:0V to 600V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:253VAC RoHS Compliant: NA
| Red Lion Controls, Inc. | DigiKey | Quarktwin Technology Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | PAXLHV00 | RLC252-ND | PAXLHV00 | 1283929 | 84K7498 |
| Product Name | PAX® Lite AC Voltage Monitor | Meters | Panel Meters | Panel Meter | Voltage Meter; No. Of Digits / Alpha Red Lion Controls |
| Input Type | AC Voltage | AC Voltage | AC Voltage; AC Voltage | ||
| Width | 50 mm (1.97 inch) | 92 mm (3.62 inch) | |||
| Depth | 97 mm (3.82 inch) | ||||
| Display Technology | LED | ||||
| Display Colors | Red |