OMEGA Engineering, Inc. Meters DP25B-E-DC10/32-R

Description
PROCESS METER LCD DIN RAIL
Request a Quote Datasheet
Description
PROCESS METER LCD DIN RAIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP25B-E-DC10/32-R-ND - DigiKey
Thief River Falls, MN, United States
PROCESS METER LCD DIN RAIL

PROCESS METER LCD DIN RAIL

Buy Now Datasheet
Panel Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega - 28X5074 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega
28X5074
Panel Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega 28X5074
PANEL METER, 10 TO 32VDC; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage / Process; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

PANEL METER, 10 TO 32VDC; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage / Process; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meter - 127548781 - Radwell International
Willingboro, NJ, United States
Panel Meter
127548781
Panel Meter 127548781
PROCESS PANEL METER, 1/8 DIN, 3.5 DIGIT, 9-SEGMENT SELECTABLE COLOR LED DISPLAY, 10 VDC TO 32 VDC SUPPLY, 2X 5 A RELAY, DP25B SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY

PROCESS PANEL METER, 1/8 DIN, 3.5 DIGIT, 9-SEGMENT SELECTABLE COLOR LED DISPLAY, 10 VDC TO 32 VDC SUPPLY, 2X 5 A RELAY, DP25B SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5880-DP25B-E-DC10/32-R-ND 28X5074 127548781
Product Name Meters Panel Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega Panel Meter
Outputs Relay; Relay (2)
Display Technology LCD
Display Colors Multi
Voltage Range 0.0500 to 10 volts 0.0 volts 10 to 32 volts
Current Range 0.0 to ? amps 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details