Simpson Door Company Voltage Meter; Meter Function Simpson 8820

Description
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 500V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 59; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Iron-Vane; Meter Shape:Rectangular RoHS Compliant: NA
Description
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 500V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 59; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Iron-Vane; Meter Shape:Rectangular RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Simpson - 55F192 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Simpson
55F192
Voltage Meter; Meter Function Simpson 55F192
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 500V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 59; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Iron-Vane; Meter Shape:Rectangular RoHS Compliant: NA

VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 500V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 59; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Iron-Vane; Meter Shape:Rectangular RoHS Compliant: NA

Supplier's Site
Panel Meter - 570801 - Radwell International
Willingboro, NJ, United States
Panel Meter
570801
Panel Meter 570801
PANEL METER, 59MD, 0-500 VAC, 4.5 UL, RECTANGULAR. FREE 2 YEAR RADWELL WARRANTY

PANEL METER, 59MD, 0-500 VAC, 4.5 UL, RECTANGULAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Digital Panel Meters Digital Panel Meters
Product Number 55F192 570801
Product Name Voltage Meter; Meter Function Simpson Panel Meter
Voltage Range 0.0 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details