Process Meter LCD - Red Characters, Backlight Display Panel Mount
CURRENT LOOP INDICATOR, 3.5 DIGIT, LCD; No. of Digits / Alpha:3.5; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA / 10mA to 50mA; Digit Height:15.2mm; Panel Cutout Height:33mm; Panel Cutout Width:68mm RoHS Compliant: Yes
Process Meter LCD - Red Characters, Backlight Display Panel Mount
CURRENT LOOP METER, LCD W/ BACKLIGHT, 3-1/2 DIGIT, SCREW-CLAMP TERMINAL, 9-28 V DC, 15.2 MM DIGIT HEIGHT, PANEL MOUNT, NEMA 4X/IP 65. FREE 2 YEAR RADWELL WARRANTY
| Red Lion Controls, Inc. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | CUB4CL20 | RLC159-ND | 24R2565 | CUB4CL20 | 528903 |
| Product Name | CUB4 Process Meter with Red Backlighting | Meters | Current Loop Indicator, 3.5 Digit, Lcd; No. Of Digits / Alpha Red Lion Controls | Panel Meters | Panel Meter |
| Character Size | Larger than 0.56 (14.2mm) | ||||
| Number Digits | 2.0 | 3.5 | |||
| Display Colors | Red | Red | |||
| Width | 39 mm (1.54 inch) | 68 mm (2.68 inch) | |||
| Depth | 75 mm (2.95 inch) |