Sifam Panel Meter BT57-E51B200000000

Description
PANEL METER, DC VOLT, 4.5-DIGIT, 0-10V; NO. OF DIGITS / ALPHA:4.5; METER FUNCTION:DC VOLTAGE; METER RANGE:0V TO 10V; DIGIT HEIGHT:14MM; PANEL CUTOUT HEIGHT:43.5MM; PANEL CUTOUT WIDTH:92MM; SUPPLY VOLTAGE MIN:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
PANEL METER, DC VOLT, 4.5-DIGIT, 0-10V; NO. OF DIGITS / ALPHA:4.5; METER FUNCTION:DC VOLTAGE; METER RANGE:0V TO 10V; DIGIT HEIGHT:14MM; PANEL CUTOUT HEIGHT:43.5MM; PANEL CUTOUT WIDTH:92MM; SUPPLY VOLTAGE MIN:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 112572702 - Radwell International
Willingboro, NJ, United States
Panel Meter
112572702
Panel Meter 112572702
PANEL METER, DC VOLT, 4.5-DIGIT, 0-10V; NO. OF DIGITS / ALPHA:4.5; METER FUNCTION:DC VOLTAGE; METER RANGE:0V TO 10V; DIGIT HEIGHT:14MM; PANEL CUTOUT HEIGHT:43.5MM; PANEL CUTOUT WIDTH:92MM; SUPPLY VOLTAGE MIN:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PANEL METER, DC VOLT, 4.5-DIGIT, 0-10V; NO. OF DIGITS / ALPHA:4.5; METER FUNCTION:DC VOLTAGE; METER RANGE:0V TO 10V; DIGIT HEIGHT:14MM; PANEL CUTOUT HEIGHT:43.5MM; PANEL CUTOUT WIDTH:92MM; SUPPLY VOLTAGE MIN:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Digital Panel Meters
Product Number 112572702
Product Name Panel Meter
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details