The Current Meter, part number 93F9499, is a digital panel meter designed for measuring AC current with a range of 0A to 5A. It features a 3-1/2 digit bright red LED display with a digit height of 14.2mm, making it suitable for visibility in various lighting conditions. The meter requires a panel cutout of 44.96mm in height and 91.95mm in width for installation. Power supply requirements for this meter include a minimum of 108VAC and a maximum of 132VAC. The device operates within an environmental temperature range of 0 to 55°C and has a relative humidity tolerance of 0 to 85% non-condensing. The meter's accuracy is specified at ±0.1% of reading ±1 count for DC current measurements. This product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. The compact design requires only 3.12 inches (79mm) of depth behind the panel, facilitating installation in space-constrained environments.
CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: No
3-1/2 DIGITS, DIGITAL LED, AC AMMETER, PANEL METER 50/60 HZ, 120 VAC, RED. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | 93F9499 | 146609386 |
| Product Name | Current Meter; No. Of Digits / Alpha Simpson | Panel Meter |
| Number Digits | 3.5 |