Panel Meters: NP DP25,26 (infinity C ser
PANEL METER, STRAIN GAUGE, 4-DIGIT, 115V; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes
PANEL METER, DP25B SERIES, 4-DIGIT LED DISPLAY, 1/8 DIN, STRAIN INPUT, 115 VAC, ANALOG AND RELAY OPTIONS. FREE 2 YEAR RADWELL WARRANTY
| OMEGA Engineering, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | DP25B-S-AR | 5880-DP25B-S-AR-ND | DP25B-S-AR | 77AC3322 | 32549664 |
| Product Name | Strain Meter/Controller | Meters | Frequency Control & Timing Devices | Panel Meter, Strain Gauge, 4-Digit, 115V; No. Of Digits / Alpha Omega | Panel Meter |
| Outputs | Analog; Relay | Option Cards Available | |||
| Features | Alarms; Set Points | ||||
| Display Type | Numeric | ||||
| Character Size | Larger than 0.56 (14.2mm) | ||||
| Number Digits | 4.0 | 4.0 |