Current (Ammeter) LCD - Black Characters, Green Backlight Display Panel Mount
DC CURRENT METER, 85VAC TO 250VAC; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:-; Digit Height:15.2mm; Panel Cutout Height:33mm; Panel Cutout Width:68mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: Yes
CURRENT LOOP METER, LCD W/ BACKLIGHT, 3-1/2 DIGIT, SCREW-CLAMP TERMINAL, 9-28 V DC, 15.2 MM DIGIT HEIGHT, PANEL MOUNT, NEMA 4X/IP 65. FREE 2 YEAR RADWELL WARRANTY
AMMETER 199.9MA LCD PANEL MOUNT
Ammeter LCD - Black Characters, Green Backlight Display Panel Mount
| Red Lion Controls, Inc. | DigiKey | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | CUB4I010 | RLC145-ND | 63R2593 | 34721 | CUB4I010 | CUB4I010 |
| Product Name | CUB4 DC Current Meter with Yellow/Green Backlighting | Meters | Dc Current Meter, 85Vac To 250Vac; No. Of Digits / Alpha Red Lion Controls | Panel Meter | Meters | Panel Meters |
| Character Size | Larger than 0.56 (14.2mm) | |||||
| Number Digits | 2.0 | 3.5 | ||||
| Display Colors | Green; Yellow; Multi | LCD - Black Characters, Green Backlight | ||||
| Input Type | DC Current | DC Current; DC Current | ||||
| Width | 39 mm (1.54 inch) | 68 mm (2.68 inch) |