OMEGA Engineering, Inc. Strain Meter/Controller DP25B-S

Description
Big Bright LED Display Scaling in Wide Range of Engineering Units Built-In Excitation Analog Output Optional Dual Relays Optional Tare Button Gross/Net Reading or Peak Reading Software Configurable
Request a Quote Datasheet
Description
Big Bright LED Display Scaling in Wide Range of Engineering Units Built-In Excitation Analog Output Optional Dual Relays Optional Tare Button Gross/Net Reading or Peak Reading Software Configurable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Meter/Controller - DP25B-S - OMEGA Engineering, Inc.
Norwalk, CT, USA
Strain Meter/Controller
DP25B-S
Strain Meter/Controller DP25B-S
Big Bright LED Display Scaling in Wide Range of Engineering Units Built-In Excitation Analog Output Optional Dual Relays Optional Tare Button Gross/Net Reading or Peak Reading Software Configurable
  • Big Bright LED Display
  • Scaling in Wide Range of Engineering Units
  • Built-In Excitation
  • Analog Output Optional
  • Dual Relays Optional
  • Tare Button
  • Gross/Net Reading or Peak Reading Software Configurable
Buy Now
Strain & Process Large Display  Meter - DP25B-S - OMEGA Engineering, Inc.
Norwalk, CT, USA
Strain & Process Large Display Meter
DP25B-S
Strain & Process Large Display Meter DP25B-S
Big Bright LED Display Scaling in Wide Range of Engineering Units Built-In Excitation Analog Output Optional Dual Relays Optional Tare Button Peak Memory
  • Big Bright LED Display
  • Scaling in Wide Range of Engineering Units
  • Built-In Excitation
  • Analog Output Optional
  • Dual Relays Optional
  • Tare Button
  • Peak Memory
Buy Now Datasheet
Meters - 5880-DP25B-S-ND - DigiKey
Thief River Falls, MN, United States
AMMETER/VOLTMETER LED PANEL MNT

AMMETER/VOLTMETER LED PANEL MNT

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP25B-S
Frequency Control & Timing Devices DP25B-S
Panel Meters: NP DP25,26 (infinity C ser

Panel Meters: NP DP25,26 (infinity C ser

Buy Now
Panel Meter - 487416 - Radwell International
Willingboro, NJ, United States
Panel Meter
487416
Panel Meter 487416
PANEL METER, DP25B SERIES, 4-DIGIT LED DISPLAY, 1/8 DIN, STRAIN INPUT, 115 VAC, NO OUTPUT OPTIONS. FREE 2 YEAR RADWELL WARRANTY

PANEL METER, DP25B SERIES, 4-DIGIT LED DISPLAY, 1/8 DIN, STRAIN INPUT, 115 VAC, NO OUTPUT OPTIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Panel Meter, 4-Digit, Strain, 115Vac; No. Of Digits / Alpha Omega - 17X9891 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 4-Digit, Strain, 115Vac; No. Of Digits / Alpha Omega
17X9891
Panel Meter, 4-Digit, Strain, 115Vac; No. Of Digits / Alpha Omega 17X9891
PANEL METER, 4-DIGIT, STRAIN, 115VAC; No. of Digits / Alpha:4; Meter Function:Strain; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Supply Voltage Min:-RoHS Compliant: Yes

PANEL METER, 4-DIGIT, STRAIN, 115VAC; No. of Digits / Alpha:4; Meter Function:Strain; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Supply Voltage Min:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP25B-S 5880-DP25B-S-ND DP25B-S 487416 17X9891
Product Name Strain Meter/Controller Meters Frequency Control & Timing Devices Panel Meter Panel Meter, 4-Digit, Strain, 115Vac; No. Of Digits / Alpha Omega
Outputs Analog; Relay
Features Alarms; Set Points
Display Type Numeric
Character Size Larger than 0.56 (14.2mm)
Number Digits 4.0 4.0
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details