Current (Ammeter), Voltage (Voltmeter) LED - Red Characters Display Panel Mount
PANEL METER, DC VOLT/CURRENT, 250V; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage; Meter Range:± 200µA / ± 2mA / ± 20mA / ± 200mA / ± 2A / ± 200mV / ± 2V / ± 20V / ± 200V / ± 300V; Digit Height:14.2mm RoHS Compliant: Yes
Ammeter, Voltmeter LED - Red Characters Display Panel Mount
AMMETER/VOLTMETER LED PANEL MT
DISCONTINUED BY MANUFACTURER, INPUT PANEL METER, DP5 MODEL, DC VOLT / CURRENT INPUT, RED LED DISPLAY, 85 - 250 VAC, 50 / 60 HZ, 3 PROGRAMMABLE FUNCTION KEYS, 5 DIGIT, SCREW TERMINALS, REPLACED BY PAXD0000. FREE 2 YEAR RADWELL WARRANTY
| Red Lion Controls, Inc. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | DP5D0000 | RLC308-ND | 50M1847 | DP5D0000 | DP5D0000 | 1272687 |
| Product Name | DP5 Universal DC Input Meter AC Powered | Meters | Panel Meter, Dc Volt/current, 250V; No. Of Digits / Alpha Red Lion Controls | Panel Meters | Meters | Panel Meter |
| Character Size | 0.37 (9.4mm) to 0.56 (14.2mm) | |||||
| Number Digits | 2.0 | 5.0 | ||||
| Width | 50 mm (1.97 inch) | 92 mm (3.62 inch) | ||||
| Depth | 97 mm (3.82 inch) | |||||
| Display Technology | LED |