OMEGA Engineering, Inc. Strain & Process Large Display Meter DP25B-E

Description
Big Bright LED Display Scaling in Wide Range of Engineering Units Built-In Excitation Analog Output Optional Dual Relays Optional Tare Button Peak Memory
Request a Quote Datasheet
Description
Big Bright LED Display Scaling in Wide Range of Engineering Units Built-In Excitation Analog Output Optional Dual Relays Optional Tare Button Peak Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain & Process Large Display  Meter - DP25B-E - OMEGA Engineering, Inc.
Norwalk, CT, USA
Strain & Process Large Display Meter
DP25B-E
Strain & Process Large Display Meter DP25B-E
Big Bright LED Display Scaling in Wide Range of Engineering Units Built-In Excitation Analog Output Optional Dual Relays Optional Tare Button Peak Memory
  • Big Bright LED Display
  • Scaling in Wide Range of Engineering Units
  • Built-In Excitation
  • Analog Output Optional
  • Dual Relays Optional
  • Tare Button
  • Peak Memory
Buy Now Datasheet
Meters - 5880-DP25B-E-ND - DigiKey
Thief River Falls, MN, United States
AMMETER/VOLTMETER LED PANEL MNT

AMMETER/VOLTMETER LED PANEL MNT

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP25B-E
Frequency Control & Timing Devices DP25B-E
Panel Meters: NP DP25,26 (infinity C ser

Panel Meters: NP DP25,26 (infinity C ser

Buy Now
Panel Meter, Process, 4Digit; No. Of Digits / Alpha Omega - 72AC8715 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Process, 4Digit; No. Of Digits / Alpha Omega
72AC8715
Panel Meter, Process, 4Digit; No. Of Digits / Alpha Omega 72AC8715
PANEL METER, PROCESS, 4DIGIT; No. of Digits / Alpha:4; Meter Function:Process; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

PANEL METER, PROCESS, 4DIGIT; No. of Digits / Alpha:4; Meter Function:Process; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meter - 18855197 - Radwell International
Willingboro, NJ, United States
Panel Meter
18855197
Panel Meter 18855197
PANEL METER, DP25B SERIES, 4-DIGIT LED DISPLAY, 1/8 DIN, PROCESS (DC VOLTAGE AND CURRENT), 115 VAC, NO OUTPUT OPTIONS. FREE 2 YEAR RADWELL WARRANTY

PANEL METER, DP25B SERIES, 4-DIGIT LED DISPLAY, 1/8 DIN, PROCESS (DC VOLTAGE AND CURRENT), 115 VAC, NO OUTPUT OPTIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Panel Meter -  - Radwell International
Willingboro, NJ, United States
Panel Meter
Panel Meter
OMEGA ENGINEERING Controls & Indicators DP25B-E

OMEGA ENGINEERING Controls & Indicators DP25B-E

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP25B-E 5880-DP25B-E-ND DP25B-E 72AC8715 18855197
Product Name Strain & Process Large Display Meter Meters Frequency Control & Timing Devices Panel Meter, Process, 4Digit; No. Of Digits / Alpha Omega Panel Meter
Outputs Analog; Relay
Features Alarms; Set Points
Display Type Numeric
Character Size Larger than 0.56 (14.2mm)
Number Digits 4.0 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details