Red Lion Controls, Inc. AC Voltage & Current Meter, Red Display, AC Powered PAXH0000

Description
AC True RMS Voltage or Current Meter (jumper selectable) 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Red, Sunlight Readable Display 4 Voltage Ranges (300 VAC Max) and 5 Current Ranges (5A Max) Field Upgradeable Option Cards 85 to 250 VAC Input Power NEMA 4X/IP65
Request a Quote Datasheet
Description
AC True RMS Voltage or Current Meter (jumper selectable) 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Red, Sunlight Readable Display 4 Voltage Ranges (300 VAC Max) and 5 Current Ranges (5A Max) Field Upgradeable Option Cards 85 to 250 VAC Input Power NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Voltage & Current Meter, Red Display, AC Powered - PAXH0000 - Red Lion Controls, Inc.
York, PA, United States
AC Voltage & Current Meter, Red Display, AC Powered
PAXH0000
AC Voltage & Current Meter, Red Display, AC Powered PAXH0000
AC True RMS Voltage or Current Meter (jumper selectable) 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Red, Sunlight Readable Display 4 Voltage Ranges (300 VAC Max) and 5 Current Ranges (5A Max) Field Upgradeable Option Cards 85 to 250 VAC Input Power NEMA 4X/IP65
  • AC True RMS Voltage or Current Meter (jumper selectable)
  • 1/8 DIN (50 mm x 97 mm)
  • 5 Digit, 0.56" (14 mm) LED
  • Red, Sunlight Readable Display
  • 4 Voltage Ranges (300 VAC Max) and 5 Current Ranges (5A Max)
  • Field Upgradeable Option Cards
  • 85 to 250 VAC Input Power
  • NEMA 4X/IP65
Supplier's Site Datasheet
Meters - RLC243-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter), Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Current (Ammeter), Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Buy Now Datasheet
Multi Function Panel Meters - 9055655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi Function Panel Meters
9055655
Multi Function Panel Meters 9055655
Red Lion PAXH0000

Red Lion PAXH0000

Supplier's Site
Panel Meter - 30007 - Radwell International
Willingboro, NJ, United States
Panel Meter
30007
Panel Meter 30007
AC TRUE RMS VOLT/CURRENT INPUT, PANEL METER, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, FOUR VOLTAGE RANGES (300 VAC MAX), FIVE CURRENT RANGES (5 AMP MAX), 85-250 VAC, 50/60 HZ, 15 VA, SUGGESTED REPLACEMENT FOR IMH43066. FREE 2 YEAR RADWELL WARRANTY

AC TRUE RMS VOLT/CURRENT INPUT, PANEL METER, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, FOUR VOLTAGE RANGES (300 VAC MAX), FIVE CURRENT RANGES (5 AMP MAX), 85-250 VAC, 50/60 HZ, 15 VA, SUGGESTED REPLACEMENT FOR IMH43066. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Panel Meters - PAXH0000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PAXH0000
Panel Meters PAXH0000
Ammeter, Voltmeter LED - Red Characters Display Panel Mount

Ammeter, Voltmeter LED - Red Characters Display Panel Mount

Buy Now
Ac True Rms Current/voltage Meter; No. Of Digits / Alpha Red Lion Controls - 84K7492 - Newark, An Avnet Company
Chicago, IL, United States
Ac True Rms Current/voltage Meter; No. Of Digits / Alpha Red Lion Controls
84K7492
Ac True Rms Current/voltage Meter; No. Of Digits / Alpha Red Lion Controls 84K7492
AC TRUE RMS CURRENT/VOLTAGE METER; No. of Digits / Alpha:5; Meter Function:AC Current / AC Voltage; Meter Range:200µA to 5A / 200mV to 300V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm RoHS Compliant: NA

AC TRUE RMS CURRENT/VOLTAGE METER; No. of Digits / Alpha:5; Meter Function:AC Current / AC Voltage; Meter Range:200µA to 5A / 200mV to 300V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey RS Components, Ltd. Radwell International Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXH0000 RLC243-ND 9055655 30007 PAXH0000 84K7492
Product Name AC Voltage & Current Meter, Red Display, AC Powered Meters Multi Function Panel Meters Panel Meter Panel Meters Ac True Rms Current/voltage Meter; No. Of Digits / Alpha Red Lion Controls
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0 5.0 5.0
Display Colors Red Red
Input Type AC Voltage; AC Current AC Voltage AC Voltage; DC Voltage; AC Current; DC Current; Strain Gauge; Temperature; Current, strain gauge, temperature, voltage AC Voltage; AC Current; AC Current / AC Voltage
Width 50 mm (1.97 inch) 92 mm (3.62 inch) 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

6/6-ch Monitor Front Panel LAN-XI - UA-2113--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type Standardized voltage (+/- 10V)
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Multi Function Panel Meters - 2887677 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Voltage, Current
Width 71 mm (2.8 inch)
View Details