ENM Company Panel Meter MT101

Description
SELF POWERED HOUR METER, 5 DIGIT, 8MM, SUPPLY VOLTAGE MIN:-, SUPPLY VOLTAGE MAX:-, TIME MIN:0S, TIME MAX:999.9H, PANEL CUTOUT HEIGHT:-, PANEL CUTOUT WIDTH:-, PRODUCT RANGE:MT10 SERIES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SELF POWERED HOUR METER, 5 DIGIT, 8MM, SUPPLY VOLTAGE MIN:-, SUPPLY VOLTAGE MAX:-, TIME MIN:0S, TIME MAX:999.9H, PANEL CUTOUT HEIGHT:-, PANEL CUTOUT WIDTH:-, PRODUCT RANGE:MT10 SERIES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 49264929 - Radwell International
Willingboro, NJ, United States
Panel Meter
49264929
Panel Meter 49264929
SELF POWERED HOUR METER, 5 DIGIT, 8MM, SUPPLY VOLTAGE MIN:-, SUPPLY VOLTAGE MAX:-, TIME MIN:0S, TIME MAX:999.9H, PANEL CUTOUT HEIGHT:-, PANEL CUTOUT WIDTH:-, PRODUCT RANGE:MT10 SERIES. FREE 2 YEAR RADWELL WARRANTY

SELF POWERED HOUR METER, 5 DIGIT, 8MM, SUPPLY VOLTAGE MIN:-, SUPPLY VOLTAGE MAX:-, TIME MIN:0S, TIME MAX:999.9H, PANEL CUTOUT HEIGHT:-, PANEL CUTOUT WIDTH:-, PRODUCT RANGE:MT10 SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Panel Meters - Counters, Hour Meters - MT101 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
MT101
Panel Meters - Counters, Hour Meters MT101
Time Counter (Hour Meter) None Required (Battery Included) Panel Mount

Time Counter (Hour Meter) None Required (Battery Included) Panel Mount

Buy Now Datasheet

Technical Specifications

  Radwell International Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 49264929 MT101
Product Name Panel Meter Panel Meters - Counters, Hour Meters
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details
830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details
Multi Function Panel Meters - 1883475 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Current, voltage
Depth 66 mm (2.6 inch)
View Details
 - Digital Panel Meter for 6 Digit Digital Stopwatch and Timer - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details