PR electronics PREL Digital Panel Meters 5714A

Description
Programmable LED indicator,
Description
Programmable LED indicator,

Suppliers

Company
Product
Description
Supplier Links
PREL Digital Panel Meters - 5714A - Galco Industrial Electronics
Madison Heights, MI, United States
PREL Digital Panel Meters
5714A
PREL Digital Panel Meters 5714A
Programmable LED indicator,

Programmable LED indicator,

Supplier's Site
Panel Meter - 15144729 - Radwell International
Willingboro, NJ, United States
Panel Meter
15144729
Panel Meter 15144729
PROGRAMMABLE LED INDICATOR, 4-DIGIT 14-SEGMENT LED DISPLAY, MAX. DISPLAY READOUT -1999 - 9999, INPUT FOR MA, V, OHM, RTD, TC AND POTENTIOMETER, 2 RELAYS AND ANALOG OUTPUT, UNIVERSAL SUPPLY, FRONT KEY PROGRAMMABLE, RELAY ON / OFF INDICATION.. FREE 2 YEAR RADWELL WARRANTY

PROGRAMMABLE LED INDICATOR, 4-DIGIT 14-SEGMENT LED DISPLAY, MAX. DISPLAY READOUT -1999 - 9999, INPUT FOR MA, V, OHM, RTD, TC AND POTENTIOMETER, 2 RELAYS AND ANALOG OUTPUT, UNIVERSAL SUPPLY, FRONT KEY PROGRAMMABLE, RELAY ON / OFF INDICATION.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Radwell International
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5714A 15144729
Product Name PREL Digital Panel Meters Panel Meter
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Digital Panel Meter - MV507-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
2 suppliers
 - Digital Panel Meter for Quadrature Encoder Input and Bidirectional Position or Rate - Laurel Electronics LLC
Specs
Outputs Analog
Features Totalizer
Display Type Numeric
View Details
6-ch Array Front Panel LAN-XI - UA-2112--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 1
Input Type IEPE / CCLD
View Details