Panel Meters: Pt Series Panel Meters, Te
PROCESS/TEMP METER LCD PANEL MNT
DIGITAL PANEL METER, 1/32 DIN, 240V; No. of Digits / Alpha:4; Meter Function:Multifuncti
DIGITAL PANEL METER, 1/32 DIN, 240V; No. of Digits / Alpha:4; Meter Function:Multifuncti
PANEL METER, 90-240 VAC SUPPLY, 4 CHARACTER DISPLAY, 50 MV / 100 MV / 1 V / 10 V / 0-24 MA / 4-20 MA METER RANGE, 10.2 X 22.5 X 45 MM, 1/32 DIN SIZE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | DP32PT | 5880-DP32PT-ND | 31AC5841 | 109139842 |
| Product Name | Frequency Control & Timing Devices | Meters | Digital Panel Meter, 1/32 Din, 240V; No. Of Digits / Alpha Omega | Panel Meter |
| Outputs | Digital | |||
| Display Technology | LCD | |||
| Display Colors | Multi | |||
| Voltage Range | 0.0500 to 10 volts |