Trumeter Company, Inc. Panel Meter ADM100-LN

Description
TRUMETER ADM SERIES GRAPHICAL PANEL METER, 1% ACCURACY, CURRENT, VOLTAGE OR FREQUENCY INPUT, NEGATIVE BACKLIT LCD CONFIGURABLE TO WHITE, GREEN, RED DISPLAY, (2) DISCRETE OR ANALOG CONFIGURABLE OUTPUTS, 12-24 VAC/VDC OPERATING VOLTAGE, PANEL MOUNT.. FREE 2 YEAR RADWELL WARRANTY
Description
TRUMETER ADM SERIES GRAPHICAL PANEL METER, 1% ACCURACY, CURRENT, VOLTAGE OR FREQUENCY INPUT, NEGATIVE BACKLIT LCD CONFIGURABLE TO WHITE, GREEN, RED DISPLAY, (2) DISCRETE OR ANALOG CONFIGURABLE OUTPUTS, 12-24 VAC/VDC OPERATING VOLTAGE, PANEL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 116075662 - Radwell International
Willingboro, NJ, United States
Panel Meter
116075662
Panel Meter 116075662
TRUMETER ADM SERIES GRAPHICAL PANEL METER, 1% ACCURACY, CURRENT, VOLTAGE OR FREQUENCY INPUT, NEGATIVE BACKLIT LCD CONFIGURABLE TO WHITE, GREEN, RED DISPLAY, (2) DISCRETE OR ANALOG CONFIGURABLE OUTPUTS, 12-24 VAC/VDC OPERATING VOLTAGE, PANEL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

TRUMETER ADM SERIES GRAPHICAL PANEL METER, 1% ACCURACY, CURRENT, VOLTAGE OR FREQUENCY INPUT, NEGATIVE BACKLIT LCD CONFIGURABLE TO WHITE, GREEN, RED DISPLAY, (2) DISCRETE OR ANALOG CONFIGURABLE OUTPUTS, 12-24 VAC/VDC OPERATING VOLTAGE, PANEL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Digital Panel Meters
Product Number 116075662
Product Name Panel Meter
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details