Automationdirect.com Panel Meter CTT-1C-D24

Description
DIGITAL COUNTER/TIMER/TACHOM ETER, MULTI-FUNCTIONAL, TWO-LINE, 6-DIGIT, TWO-COLOR LCD, FULLY SELECTABLE TIMING RANGE, 24 VDC OPERATING VOLTAGE, OUTPUT CONCURRENT NPN TRANSISTOR AND SPST RELAY, OUTPUT 2 SPDT RELAY, 1/16 DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
DIGITAL COUNTER/TIMER/TACHOM ETER, MULTI-FUNCTIONAL, TWO-LINE, 6-DIGIT, TWO-COLOR LCD, FULLY SELECTABLE TIMING RANGE, 24 VDC OPERATING VOLTAGE, OUTPUT CONCURRENT NPN TRANSISTOR AND SPST RELAY, OUTPUT 2 SPDT RELAY, 1/16 DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 39198926 - Radwell International
Willingboro, NJ, United States
Panel Meter
39198926
Panel Meter 39198926
DIGITAL COUNTER/TIMER/TACHOM ETER, MULTI-FUNCTIONAL, TWO-LINE, 6-DIGIT, TWO-COLOR LCD, FULLY SELECTABLE TIMING RANGE, 24 VDC OPERATING VOLTAGE, OUTPUT CONCURRENT NPN TRANSISTOR AND SPST RELAY, OUTPUT 2 SPDT RELAY, 1/16 DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY

DIGITAL COUNTER/TIMER/TACHOMETER, MULTI-FUNCTIONAL, TWO-LINE, 6-DIGIT, TWO-COLOR LCD, FULLY SELECTABLE TIMING RANGE, 24 VDC OPERATING VOLTAGE, OUTPUT CONCURRENT NPN TRANSISTOR AND SPST RELAY, OUTPUT 2 SPDT RELAY, 1/16 DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Digital Panel Meters
Product Number 39198926
Product Name Panel Meter
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 629971 - RS Components, Ltd.
Specs
Number Digits 4.0
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details