Red Lion Controls, Inc. PAX® Universal DC Input Meter, Red Display, DC Powered PAXD0010

Description
Universal DC Input 4 Voltage (300 VDC Max) and 5 Current (2A DC Max) Ranges 3 Resistance Ranges - 10K ohm max 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Red, Sunlight Readable Display Field Upgradeable Option Cards 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
Request a Quote Datasheet
Description
Universal DC Input 4 Voltage (300 VDC Max) and 5 Current (2A DC Max) Ranges 3 Resistance Ranges - 10K ohm max 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Red, Sunlight Readable Display Field Upgradeable Option Cards 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX® Universal DC Input Meter, Red Display, DC Powered - PAXD0010 - Red Lion Controls, Inc.
York, PA, United States
PAX® Universal DC Input Meter, Red Display, DC Powered
PAXD0010
PAX® Universal DC Input Meter, Red Display, DC Powered PAXD0010
Universal DC Input 4 Voltage (300 VDC Max) and 5 Current (2A DC Max) Ranges 3 Resistance Ranges - 10K ohm max 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Red, Sunlight Readable Display Field Upgradeable Option Cards 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
  • Universal DC Input
  • 4 Voltage (300 VDC Max) and 5 Current (2A DC Max) Ranges
  • 3 Resistance Ranges - 10K ohm max
  • 1/8 DIN (50 mm x 97 mm)
  • 5 Digit, 0.56" (14 mm) LED
  • Red, Sunlight Readable Display
  • Field Upgradeable Option Cards
  • 11 to 36 VDC (24 VDC nominal) Input Power
  • NEMA 4X/IP65
Supplier's Site Datasheet
Multi Function Panel Meters - 3275819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi Function Panel Meters
3275819
Multi Function Panel Meters 3275819
PANEL METER PAXD0010

PANEL METER PAXD0010

Supplier's Site
Meters - RLC375-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter), Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Current (Ammeter), Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meter - 30002 - Radwell International
Willingboro, NJ, United States
Panel Meter
30002
Panel Meter 30002
PANEL METER, DC VOLT/CURRENT INPUT, PAX SERIES, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, FOUR VOLTAGE RANGES (300 VDC MAX), FIVE CURRENT RANGES (2 AMP MAX), 11-36 VDC / 24 VAC, 50/60 HZ, 11 WATT / 15 VA. FREE 2 YEAR RADWELL WARRANTY

PANEL METER, DC VOLT/CURRENT INPUT, PAX SERIES, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, FOUR VOLTAGE RANGES (300 VDC MAX), FIVE CURRENT RANGES (2 AMP MAX), 11-36 VDC / 24 VAC, 50/60 HZ, 11 WATT / 15 VA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Panel Meter; 0.56 in.; 11 to 36 VDC, 24VAC; 0 to degC; -40 to degC - 70031270 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter; 0.56 in.; 11 to 36 VDC, 24VAC; 0 to degC; -40 to degC
70031270
Panel Meter; 0.56 in.; 11 to 36 VDC, 24VAC; 0 to degC; -40 to degC 70031270
The PAX Analog Panel Meters offer many features and performance capabilities to suit a wide range of industrial applications. Available in five different models to handle various analog inputs, including DC voltage/current, AC voltage/current, Temperature and Strain Gage inputs. The optional plug-in output cards allow the opportunity to configure the meter for present applications, while providing easy upgrades for the future. Features: PC Software Available for Meter Configuration (www.redlion.net) Four Set-Point Alarm Outputs (with Plug-In Card) Non-Volatile EEPROM Memory Jumper Selectable Input Ranges 7 Annunciators (MAX/MIN/TOT/SP1-SP4 ) Programmable Function Keys/User Inputs 41⁄2 Digit, Sunlight Readable LED NEMA 4X/IP 65 UL Listed, UL 508

The PAX Analog Panel Meters offer many features and performance capabilities to suit a wide range of industrial applications. Available in five different models to handle various analog inputs, including DC voltage/current, AC voltage/current, Temperature and Strain Gage inputs. The optional plug-in output cards allow the opportunity to configure the meter for present applications, while providing easy upgrades for the future.
Features:

  • PC Software Available for Meter Configuration (www.redlion.net)
  • Four Set-Point Alarm Outputs (with Plug-In Card)
  • Non-Volatile EEPROM Memory
  • Jumper Selectable Input Ranges
  • 7 Annunciators (MAX/MIN/TOT/SP1-SP4)
  • Programmable Function Keys/User Inputs
  • 41⁄2 Digit, Sunlight Readable LED
  • NEMA 4X/IP 65
  • UL Listed, UL 508
Supplier's Site
Panel Meters - PAXD0010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PAXD0010
Panel Meters PAXD0010
Ammeter, Voltmeter LED - Red Characters Display Panel Mount

Ammeter, Voltmeter LED - Red Characters Display Panel Mount

Buy Now
Multifunction Meter; No. Of Digits / Alpha Red Lion Controls - 84K7491 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Meter; No. Of Digits / Alpha Red Lion Controls
84K7491
Multifunction Meter; No. Of Digits / Alpha Red Lion Controls 84K7491
MULTIFUNCTION METER; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage / Resistance; Meter Range:-200µA to +2A / -200mV to +300V / 100ohm to 10kohm; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Product Range:- RoHS Compliant: NA

MULTIFUNCTION METER; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage / Resistance; Meter Range:-200µA to +2A / -200mV to +300V / 100ohm to 10kohm; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet
Meters PAXD0010
AMMETER/VOLTMETER LED PANEL MT

AMMETER/VOLTMETER LED PANEL MT

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey Radwell International Allied Electronics, Inc. Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXD0010 3275819 RLC375-ND 30002 70031270 PAXD0010 84K7491 PAXD0010
Product Name PAX® Universal DC Input Meter, Red Display, DC Powered Multi Function Panel Meters Meters Panel Meter Panel Meter; 0.56 in.; 11 to 36 VDC, 24VAC; 0 to degC; -40 to degC Panel Meters Multifunction Meter; No. Of Digits / Alpha Red Lion Controls Meters
Character Size 0.37 (9.4mm) to 0.56 (14.2mm) 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0 5.0 5.0 5.0
Display Colors Red Red LED - Red Characters
Width 50 mm (1.97 inch) 49.5 mm (1.95 inch) 92 mm (3.62 inch) 96.52 mm (3.8 inch)
Depth 97 mm (3.82 inch) 104 mm (4.1 inch) 107 mm (4.2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details