OMEGA Engineering, Inc. Panel Meter DP25B-S-A-1.2

Description
PANEL METER, ECONOMICAL STRAIN INDICATOR, WITH BUILT IN SENSOR EXCITATION, NEMA 4 FRONT PANEL, 4 DIGIT DISPLAY, -1999 TO 9999 COUNTS, 0-100 MV / 0-10 VDC / 4-20 MA INPUT RANGES, 115 VAC POWER, 50/60 HZ, SCALABLE ANALOG OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Description
PANEL METER, ECONOMICAL STRAIN INDICATOR, WITH BUILT IN SENSOR EXCITATION, NEMA 4 FRONT PANEL, 4 DIGIT DISPLAY, -1999 TO 9999 COUNTS, 0-100 MV / 0-10 VDC / 4-20 MA INPUT RANGES, 115 VAC POWER, 50/60 HZ, SCALABLE ANALOG OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 67242988 - Radwell International
Willingboro, NJ, United States
Panel Meter
67242988
Panel Meter 67242988
PANEL METER, ECONOMICAL STRAIN INDICATOR, WITH BUILT IN SENSOR EXCITATION, NEMA 4 FRONT PANEL, 4 DIGIT DISPLAY, -1999 TO 9999 COUNTS, 0-100 MV / 0-10 VDC / 4-20 MA INPUT RANGES, 115 VAC POWER, 50/60 HZ, SCALABLE ANALOG OUTPUT. FREE 2 YEAR RADWELL WARRANTY

PANEL METER, ECONOMICAL STRAIN INDICATOR, WITH BUILT IN SENSOR EXCITATION, NEMA 4 FRONT PANEL, 4 DIGIT DISPLAY, -1999 TO 9999 COUNTS, 0-100 MV / 0-10 VDC / 4-20 MA INPUT RANGES, 115 VAC POWER, 50/60 HZ, SCALABLE ANALOG OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Digital Panel Meters
Product Number 67242988
Product Name Panel Meter
Voltage Range 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details