Current (Ammeter) LCD - Tri Color Characters, Backlight Display Panel Mount
Ammeter LCD - Tri Color Characters, Backlight Display Panel Mount
AC/DC AMP METER, 12VAC/DC TO 24VAC/DC; No. of Digits / Alpha:4; Meter Function:AC Current / DC Current; Meter Range:0A to 5A; Digit Height:12mm; Panel Cutout Height:68.072mm; Panel Cutout Width:68.072mm; Supply Voltage Min:12V RoHS Compliant: Yes
AMMETER, ADVANCED PANEL METER, APM SERIES, 0-10000 AMP VIA CT / 0-5 AMP DIRECT, 1% ACCURACY, NEGATIVE BACKLIT LCD, PROGRAMMABLE WHITE / GREEN / RED DISPLAY, 4 DIGIT, 2 DIGITAL OR ANALOG PROGRAMMABLE OUTPUTS, 12-24 VAC/VDC, 72MM X 72MM, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 5737-APM-AMP-ANO-ND | APM-AMP-ANO | 51X2403 | 52837933 |
| Product Name | Meters | Panel Meters | Ac/dc Amp Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter | Panel Meter |
| Outputs | Analog (2), Digital (2) | |||
| Display Technology | LCD | |||
| Display Colors | Multi | |||
| Current Range | 0.0 to 10000 amps | 0.0 to 5 amps | ||
| Width | 68 mm (2.68 inch) |