Red Lion Controls, Inc. CUB®5 DC Process Meter with Reflective Display CUB5PR00

Description
Three Selectable D.C. Ranges 0 to 10 V, 0 to 20 mA, 0 to 50 mA Minimum and Maximum Display Capture Reflective LCD Display 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Operates from 9 to 28 VDC Power Source Front Panel or Crimson® Programmable NEMA 4X/IP65 Sealed Front Bezel
Request a Quote Datasheet
Description
Three Selectable D.C. Ranges 0 to 10 V, 0 to 20 mA, 0 to 50 mA Minimum and Maximum Display Capture Reflective LCD Display 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Operates from 9 to 28 VDC Power Source Front Panel or Crimson® Programmable NEMA 4X/IP65 Sealed Front Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB®5 DC Process Meter with Reflective Display - CUB5PR00 - Red Lion Controls, Inc.
York, PA, United States
CUB®5 DC Process Meter with Reflective Display
CUB5PR00
CUB®5 DC Process Meter with Reflective Display CUB5PR00
Three Selectable D.C. Ranges 0 to 10 V, 0 to 20 mA, 0 to 50 mA Minimum and Maximum Display Capture Reflective LCD Display 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Operates from 9 to 28 VDC Power Source Front Panel or Crimson® Programmable NEMA 4X/IP65 Sealed Front Bezel
  • Three Selectable D.C. Ranges
    0 to 10 V, 0 to 20 mA, 0 to 50 mA
  • Minimum and Maximum Display Capture
  • Reflective LCD Display
  • 0.48" (12.2 mm) High Digits
  • Optional Serial Communication Modules (RS-232 or RS-485)
  • Optional Setpoint Cards available (Dual Sink or Relay)
  • Optional USB Programming Card available
  • Operates from 9 to 28 VDC Power Source
  • Front Panel or Crimson® Programmable
  • NEMA 4X/IP65 Sealed Front Bezel
Supplier's Site Datasheet
Meters - RLC167-ND - DigiKey
Thief River Falls, MN, United States
Process Meter LCD - Black Characters Display Panel Mount

Process Meter LCD - Black Characters Display Panel Mount

Buy Now Datasheet
Multi Function Panel Meters - 6537722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi Function Panel Meters
6537722
Multi Function Panel Meters 6537722
Display process, LCD

Display process, LCD

Supplier's Site
Panel Meters - CUB5PR00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
CUB5PR00
Panel Meters CUB5PR00
Process Meter LCD - Black Characters Display Panel Mount

Process Meter LCD - Black Characters Display Panel Mount

Buy Now
PANEL METER; PROCESS METER WITH REFLECTIVE DISPLAY - 70030282 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL METER; PROCESS METER WITH REFLECTIVE DISPLAY
70030282
PANEL METER; PROCESS METER WITH REFLECTIVE DISPLAY 70030282
The CUB5 Series is a range of miniature analog meters that offer communication and control capability. Whether the input is DC Current, DC Voltage, Process Signals, RTD or Thermocouples, there is a CUB5 model to handle it. The communication and control capability are accomplished with plug-in option cards which allow the meters to be upgraded now or in the future. Two choices for communication are available, RS232 or RS485. Control capability is accomplished with two 5 amp relays. Stop throwing those meter away when changes occur, start using CUB5 meters, the last meter you will need to buy. Features: Reflective or Selectable Red/Green Backlight 0.48" High Digits (12.2 mm) LCD Display Programmable Decimal Point Front Panel and Remote Reset Communication Capability Control Capability Specifications: Power Supply: 9 to 28 VDC DC Current: 200 μA to 200 mA DC Voltage: 200 mV to 200 V Process Signals: 0(4) to 20 mA or 0 - 10 VDC RTD — Pt385, Pt392, Ni672, Cu427 Thermocouple — T, E, J, K, R, S, B, N, and mV RS232 or RS485 Communication Option Cards Dual Relay or Dual Sinking Control Capability

The CUB5 Series is a range of miniature analog meters that offer communication and control capability. Whether the input is DC Current, DC Voltage, Process Signals, RTD or Thermocouples, there is a CUB5 model to handle it. The communication and control capability are accomplished with plug-in option cards which allow the meters to be upgraded now or in the future. Two choices for communication are available, RS232 or RS485. Control capability is accomplished with two 5 amp relays. Stop throwing those meter away when changes occur, start using CUB5 meters, the last meter you will need to buy.
Features:

  • Reflective or Selectable Red/Green Backlight
  • 0.48" High Digits (12.2 mm) LCD Display
  • Programmable Decimal Point
  • Front Panel and Remote Reset
  • Communication Capability
  • Control Capability
    Specifications:
  • Power Supply: 9 to 28 VDC
  • DC Current: 200 μA to 200 mA
  • DC Voltage: 200 mV to 200 V
  • Process Signals: 0(4) to 20 mA or 0 - 10 VDC
  • RTD — Pt385, Pt392, Ni672, Cu427
  • Thermocouple — T, E, J, K, R, S, B, N, and mV
  • RS232 or RS485 Communication Option Cards
  • Dual Relay or Dual Sinking Control Capability
Supplier's Site
Panel Display, Dc Process, 10Ma, 9V To 28V; No. Of Digits / Alpha Red Lion Controls - 21M4653 - Newark, An Avnet Company
Chicago, IL, United States
Panel Display, Dc Process, 10Ma, 9V To 28V; No. Of Digits / Alpha Red Lion Controls
21M4653
Panel Display, Dc Process, 10Ma, 9V To 28V; No. Of Digits / Alpha Red Lion Controls 21M4653
PANEL DISPLAY, DC PROCESS, 10mA, 9V to 28V; No. of Digits / Alpha:5; Meter Function:Process; Meter Range:0mA to 20mA / 0mA to 50mA / 0V to 10V; Digit Height:12.2mm; Panel Cutout Height:39.1mm; Panel Cutout Width:2.95mm RoHS Compliant: Yes

PANEL DISPLAY, DC PROCESS, 10mA, 9V to 28V; No. of Digits / Alpha:5; Meter Function:Process; Meter Range:0mA to 20mA / 0mA to 50mA / 0V to 10V; Digit Height:12.2mm; Panel Cutout Height:39.1mm; Panel Cutout Width:2.95mm RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meter - 2399502 - Radwell International
Willingboro, NJ, United States
Panel Meter
2399502
Panel Meter 2399502
PANEL METER, PROCESS, LCD, RANGE 0-10 VDC, 0-20/50 MA, 2.68X1.3, 5 DIGIT. FREE 2 YEAR RADWELL WARRANTY

PANEL METER, PROCESS, LCD, RANGE 0-10 VDC, 0-20/50 MA, 2.68X1.3, 5 DIGIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Panel Meter -  - Radwell International
Willingboro, NJ, United States
Panel Meter
Panel Meter
RED LION CONTROLS Controls & Indicators CUB5PR00

RED LION CONTROLS Controls & Indicators CUB5PR00

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Allied Electronics, Inc. Newark, An Avnet Company Radwell International Radwell International
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB5PR00 RLC167-ND 6537722 CUB5PR00 70030282 21M4653 2399502
Product Name CUB®5 DC Process Meter with Reflective Display Meters Multi Function Panel Meters Panel Meters PANEL METER; PROCESS METER WITH REFLECTIVE DISPLAY Panel Display, Dc Process, 10Ma, 9V To 28V; No. Of Digits / Alpha Red Lion Controls Panel Meter Panel Meter
Outputs Option Cards Available
Display Technology LCD LCD
Voltage Range 0.0 to 10 volts 9 to 28 volts 0.0 to ? volts 10 volts 10 volts
Current Range 0.0 to ? amps ? to 4.00E-4 amps 0.0 amps
Input Type DC Voltage AC Voltage; DC Voltage; AC Current; DC Current; Current, voltage Process
Unlock Full Specs
to access all available technical data

Similar Products

Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details