Trumeter Company, Inc. Counters, Hour Meters 722-0004

Description
Time Counter (Hour Meter) 90 - 264VAC Panel Mount
Request a Quote Datasheet
Description
Time Counter (Hour Meter) 90 - 264VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - 5737-722-0004-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
5737-722-0004-ND
Counters, Hour Meters 5737-722-0004-ND
Time Counter (Hour Meter) 90 - 264VAC Panel Mount

Time Counter (Hour Meter) 90 - 264VAC Panel Mount

Buy Now Datasheet
Panel Meter - 52844401 - Radwell International
Willingboro, NJ, United States
Panel Meter
52844401
Panel Meter 52844401
ELECTROMECHANICAL HOUR METER, 722 SERIES, 90-264 VAC, 50/60 HZ, ANALOGUE DISPLAY, 6 DIGITS, SPADE TERMINALS, 0 TO 9999999.9 H MEASUREMENT RANGE, PANEL MOUNT, -40 TO +85 DEGREE C, IP66. FREE 2 YEAR RADWELL WARRANTY

ELECTROMECHANICAL HOUR METER, 722 SERIES, 90-264 VAC, 50/60 HZ, ANALOGUE DISPLAY, 6 DIGITS, SPADE TERMINALS, 0 TO 9999999.9 H MEASUREMENT RANGE, PANEL MOUNT, -40 TO +85 DEGREE C, IP66. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Panel Meter -  - Radwell International
Willingboro, NJ, United States
Panel Meter
Panel Meter
REDINGTON Controls & Indicators 722-0004

REDINGTON Controls & Indicators 722-0004

Supplier's Site
Panel Meters - Counters, Hour Meters - 722-0004 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
722-0004
Panel Meters - Counters, Hour Meters 722-0004
Time Counter (Hour Meter) 90 - 264VAC Panel Mount

Time Counter (Hour Meter) 90 - 264VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Radwell International Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5737-722-0004-ND 52844401 722-0004
Product Name Counters, Hour Meters Panel Meter Panel Meters - Counters, Hour Meters
Width 50.6 mm (1.99 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details
830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Multi Function Panel Meters - 559637 - RS Components, Ltd.
Specs
Number Digits 7.0
Depth 65 mm (2.56 inch)
View Details
 - Digital Panel Meter Ohmmeter for Resistance in Ohms - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details