Simpson Door Company Current Meter; Meter Function Simpson 4390

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 100µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-100 uA; Display Accuracy ±:2%; External Height:3.5" RoHS Compliant: NA
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 100µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-100 uA; Display Accuracy ±:2%; External Height:3.5" RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F1580 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F1580
Current Meter; Meter Function Simpson 55F1580
CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 100µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-100 uA; Display Accuracy ±:2%; External Height:3.5" RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 100µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-100 uA; Display Accuracy ±:2%; External Height:3.5" RoHS Compliant: NA

Supplier's Site
Panel Meter - 577044 - Radwell International
Willingboro, NJ, United States
Panel Meter
577044
Panel Meter 577044
PANEL METER, AMMETER, E-MECH, ANALOG, RANGE 0-100UADC, STUD, DIM 3.25"LX3.25"H, MODEL 1327. FREE 2 YEAR RADWELL WARRANTY

PANEL METER, AMMETER, E-MECH, ANALOG, RANGE 0-100UADC, STUD, DIM 3.25"LX3.25"H, MODEL 1327. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Digital Panel Meters Digital Panel Meters
Product Number 55F1580 577044
Product Name Current Meter; Meter Function Simpson Panel Meter
Current Range 0.0 to 1.00E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 629975 - RS Components, Ltd.
Specs
Number Digits 4.0
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details