PR electronics Loop-powered LCD Indicator 5531A

Description
Application The 5531 indicator is powered by the 4 to 20 mA current loop and is easily scaled to display the correct process value. Because it does not require separate power wiring, the 5531 is perfect for remote display of process loops. The 5531A display can be panel mounted in the safe area or I.S. / Ex Zone 2 (gas). Technical characteristics With a full measurement range of 3.6 to 23 mA, the 5531 is NAMUR NE43 compliant. The display can be push-button scaled to any range between -9999 to 9999, and reverse display action is possible. The LCD backlight can be set to half or full intensity for easy viewing in low light conditions. The display only requires 1.5 VDC, (75 ohm loop load), with the backlight turned off. The input is HART® transparent. The front push-buttons can be disabled to prevent unauthorized adjustment. Mounting / installation Once panel mounted with the included gasket, the 5531 provides IP65 ingress protection.
Datasheet
Description
Application The 5531 indicator is powered by the 4 to 20 mA current loop and is easily scaled to display the correct process value. Because it does not require separate power wiring, the 5531 is perfect for remote display of process loops. The 5531A display can be panel mounted in the safe area or I.S. / Ex Zone 2 (gas). Technical characteristics With a full measurement range of 3.6 to 23 mA, the 5531 is NAMUR NE43 compliant. The display can be push-button scaled to any range between -9999 to 9999, and reverse display action is possible. The LCD backlight can be set to half or full intensity for easy viewing in low light conditions. The display only requires 1.5 VDC, (75 ohm loop load), with the backlight turned off. The input is HART® transparent. The front push-buttons can be disabled to prevent unauthorized adjustment. Mounting / installation Once panel mounted with the included gasket, the 5531 provides IP65 ingress protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop-powered LCD Indicator - 5531A - PR electronics
San Diego, CA, USA
Loop-powered LCD Indicator
5531A
Loop-powered LCD Indicator 5531A
Application The 5531 indicator is powered by the 4 to 20 mA current loop and is easily scaled to display the correct process value. Because it does not require separate power wiring, the 5531 is perfect for remote display of process loops. The 5531A display can be panel mounted in the safe area or I.S. / Ex Zone 2 (gas). Technical characteristics With a full measurement range of 3.6 to 23 mA, the 5531 is NAMUR NE43 compliant. The display can be push-button scaled to any range between -9999 to 9999, and reverse display action is possible. The LCD backlight can be set to half or full intensity for easy viewing in low light conditions. The display only requires 1.5 VDC, (75 ohm loop load), with the backlight turned off. The input is HART® transparent. The front push-buttons can be disabled to prevent unauthorized adjustment. Mounting / installation Once panel mounted with the included gasket, the 5531 provides IP65 ingress protection.

Application
The 5531 indicator is powered by the 4 to 20 mA current loop and is easily scaled to display the correct process value.
Because it does not require separate power wiring, the 5531 is perfect for remote display of process loops.
The 5531A display can be panel mounted in the safe area or I.S. / Ex Zone 2 (gas).
Technical characteristics
With a full measurement range of 3.6 to 23 mA, the 5531 is NAMUR NE43 compliant.
The display can be push-button scaled to any range between -9999 to 9999, and reverse display action is possible.
The LCD backlight can be set to half or full intensity for easy viewing in low light conditions.
The display only requires 1.5 VDC, (75 ohm loop load), with the backlight turned off.
The input is HART® transparent.
The front push-buttons can be disabled to prevent unauthorized adjustment.
Mounting / installation
Once panel mounted with the included gasket, the 5531 provides IP65 ingress protection.

Supplier's Site Datasheet
Panel Meter - 24151466 - Radwell International
Willingboro, NJ, United States
Panel Meter
24151466
Panel Meter 24151466
LOOP-POWERED LCD INDICATOR, 420 MA INPUT, SIGNAL LOOP-POWERED, 4-DIGIT, SIZE 48 X 96 MM. FREE 2 YEAR RADWELL WARRANTY

LOOP-POWERED LCD INDICATOR, 420 MA INPUT, SIGNAL LOOP-POWERED, 4-DIGIT, SIZE 48 X 96 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Panel Meter -  - Radwell International
Willingboro, NJ, United States
Panel Meter
Panel Meter
PR ELECTRONICS Controls & Indicators 5531A

PR ELECTRONICS Controls & Indicators 5531A

Supplier's Site

Technical Specifications

  PR electronics Radwell International
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5531A 24151466
Product Name Loop-powered LCD Indicator Panel Meter
Character Size Larger than 0.56 (14.2mm)
Number Digits 4.0
Display Technology LCD
Current Range 0.0040 to 0.0200 amps
Input Type DC Current
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meter for Load Cell, Strain Gauge & Microvolt - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Multi Function Panel Meters - 2663045 - RS Components, Ltd.
Specs
Number Digits 5.0
Input Type Strain Gauge; Strain
Width 92 mm (3.62 inch)
View Details