Red Lion Controls, Inc. Meters APLIT405

Description
Current (Ammeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Current (Ammeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - RLC415-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter) LED - Red Characters Display Panel Mount

Current (Ammeter) LED - Red Characters Display Panel Mount

Buy Now Datasheet
Digital Panel Ac Current Meter; No. Of Digits / Alpha Red Lion Controls - 20M7617 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Ac Current Meter; No. Of Digits / Alpha Red Lion Controls
20M7617
Digital Panel Ac Current Meter; No. Of Digits / Alpha Red Lion Controls 20M7617
DIGITAL PANEL AC CURRENT METER; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:- RoHS Compliant: NA

DIGITAL PANEL AC CURRENT METER; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:- RoHS Compliant: NA

Supplier's Site Datasheet
Panel Meter - 40426 - Radwell International
Willingboro, NJ, United States
Panel Meter
40426
Panel Meter 40426
DISCONTINUED BY MANUFACTURER, AC CURRENT METER, APOLLO SERIES, 5 A AC-I DPM, 115 VAC, CURRENT REPLACEMENT : PAXLIT400. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC CURRENT METER, APOLLO SERIES, 5 A AC-I DPM, 115 VAC, CURRENT REPLACEMENT : PAXLIT400. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Panel Meters - APLIT405 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
APLIT405
Panel Meters APLIT405
Ammeter LED - Red Characters Display Panel Mount

Ammeter LED - Red Characters Display Panel Mount

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number RLC415-ND 20M7617 40426 APLIT405
Product Name Meters Digital Panel Ac Current Meter; No. Of Digits / Alpha Red Lion Controls Panel Meter Panel Meters
Display Technology LED
Display Colors Red
Current Range 0.0 to 5 amps
Width 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for Load Cell, Strain Gauge and Microvolt Applications, L20000WM - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Multi Function Panel Meters - 2313888 - RS Components, Ltd.
Specs
Number Digits 5.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Potentiometer Signal, Voltage, Temperature, Current, Resistance
Width 92 mm (3.62 inch)
View Details