Red Lion Controls, Inc. CUB®5 DC Process Meter with Backlight Display CUB5PB00

Description
Three Selectable D.C. Ranges 0 to 10 V, 0 to 20 mA, 0 to 50 mA Minimum and Maximum Display Capture Red/Green LCD w/Backlighting 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Operates from 9 to 28 VDC Power Source Front Panel or Crimson® Programmable Display Color Change Capability at Setpoint Output NEMA 4X/IP65 Sealed Front Bezel
Request a Quote Datasheet
Description
Three Selectable D.C. Ranges 0 to 10 V, 0 to 20 mA, 0 to 50 mA Minimum and Maximum Display Capture Red/Green LCD w/Backlighting 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Operates from 9 to 28 VDC Power Source Front Panel or Crimson® Programmable Display Color Change Capability at Setpoint Output NEMA 4X/IP65 Sealed Front Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB®5 DC Process Meter with Backlight Display - CUB5PB00 - Red Lion Controls, Inc.
York, PA, United States
CUB®5 DC Process Meter with Backlight Display
CUB5PB00
CUB®5 DC Process Meter with Backlight Display CUB5PB00
Three Selectable D.C. Ranges 0 to 10 V, 0 to 20 mA, 0 to 50 mA Minimum and Maximum Display Capture Red/Green LCD w/Backlighting 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Operates from 9 to 28 VDC Power Source Front Panel or Crimson® Programmable Display Color Change Capability at Setpoint Output NEMA 4X/IP65 Sealed Front Bezel
  • Three Selectable D.C. Ranges
    0 to 10 V, 0 to 20 mA, 0 to 50 mA
  • Minimum and Maximum Display Capture
  • Red/Green LCD w/Backlighting
  • 0.48" (12.2 mm) High Digits
  • Optional Serial Communication Modules (RS-232 or RS-485)
  • Optional Setpoint Cards available (Dual Sink or Relay)
  • Optional USB Programming Card available
  • Operates from 9 to 28 VDC Power Source
  • Front Panel or Crimson® Programmable
  • Display Color Change Capability at Setpoint Output
  • NEMA 4X/IP65 Sealed Front Bezel
Supplier's Site Datasheet
Multi Function Panel Meters - 6537716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi Function Panel Meters
6537716
Multi Function Panel Meters 6537716
Display 4 to 20 mA red / green

Display 4 to 20 mA red / green

Supplier's Site
Meters - RLC168-ND - DigiKey
Thief River Falls, MN, United States
Process Meter LCD - Dual Color Characters, Backlight Display Panel Mount

Process Meter LCD - Dual Color Characters, Backlight Display Panel Mount

Buy Now Datasheet
Meters CUB5PB00
PROCESS METER LCD PANEL MOUNT

PROCESS METER LCD PANEL MOUNT

Supplier's Site Datasheet
Panel Meter - 2399497 - Radwell International
Willingboro, NJ, United States
Panel Meter
2399497
Panel Meter 2399497
PANEL METER, PROCESS, LCD, 0-10 V DC, 0-20/50 MA, 5 DIGIT. FREE 2 YEAR RADWELL WARRANTY

PANEL METER, PROCESS, LCD, 0-10 V DC, 0-20/50 MA, 5 DIGIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Panel Meter;LCD;Miniature;5-Digit;Selectable Red/Green;Backlight;0.48 in DigH - 70030270 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter;LCD;Miniature;5-Digit;Selectable Red/Green;Backlight;0.48 in DigH
70030270
Panel Meter;LCD;Miniature;5-Digit;Selectable Red/Green;Backlight;0.48 in DigH 70030270
The CUB5 Series is a range of miniature analog meters that offer communication and control capability. Whether the input is DC Current, DC Voltage, Process Signals, RTD or Thermocouples, there is a CUB5 model to handle it. The communication and control capability are accomplished with plug-in option cards which allow the meters to be upgraded now or in the future. Two choices for communication are available, RS232 or RS485. Control capability is accomplished with two 5 amp relays. Stop throwing those meter away when changes occur, start using CUB5 meters, the last meter you will need to buy. Features: Reflective or Selectable Red/Green Backlight 0.48" High Digits (12.2 mm) LCD Display Programmable Decimal Point Front Panel and Remote Reset Communication Capability Control Capability Specifications: Power Supply: 9 to 28 VDC DC Current: 200 μA to 200 mA DC Voltage: 200 mV to 200 V Process Signals: 0(4) to 20 mA or 0 - 10 VDC RTD — Pt385, Pt392, Ni672, Cu427 Thermocouple — T, E, J, K, R, S, B, N, and mV RS232 or RS485 Communication Option Cards Dual Relay or Dual Sinking Control Capability

The CUB5 Series is a range of miniature analog meters that offer communication and control capability. Whether the input is DC Current, DC Voltage, Process Signals, RTD or Thermocouples, there is a CUB5 model to handle it. The communication and control capability are accomplished with plug-in option cards which allow the meters to be upgraded now or in the future. Two choices for communication are available, RS232 or RS485. Control capability is accomplished with two 5 amp relays. Stop throwing those meter away when changes occur, start using CUB5 meters, the last meter you will need to buy.
Features:

  • Reflective or Selectable Red/Green Backlight
  • 0.48" High Digits (12.2 mm) LCD Display
  • Programmable Decimal Point
  • Front Panel and Remote Reset
  • Communication Capability
  • Control Capability
    Specifications:
  • Power Supply: 9 to 28 VDC
  • DC Current: 200 μA to 200 mA
  • DC Voltage: 200 mV to 200 V
  • Process Signals: 0(4) to 20 mA or 0 - 10 VDC
  • RTD — Pt385, Pt392, Ni672, Cu427
  • Thermocouple — T, E, J, K, R, S, B, N, and mV
  • RS232 or RS485 Communication Option Cards
  • Dual Relay or Dual Sinking Control Capability
Supplier's Site
Process Meter, 9-28Vdc; No. Of Digits / Alpha Red Lion Controls - 28M8526 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter, 9-28Vdc; No. Of Digits / Alpha Red Lion Controls
28M8526
Process Meter, 9-28Vdc; No. Of Digits / Alpha Red Lion Controls 28M8526
PROCESS METER, 9-28VDC; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage; Meter Range:-; Digit Height:12.2mm; Panel Cutout Height:33mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC; Supply Voltage Max:28VDC RoHS Compliant: Yes

PROCESS METER, 9-28VDC; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage; Meter Range:-; Digit Height:12.2mm; Panel Cutout Height:33mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC; Supply Voltage Max:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - CUB5PB00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
CUB5PB00
Panel Meters CUB5PB00
Process Meter LCD - Dual Color Characters, Backlight Display Panel Mount

Process Meter LCD - Dual Color Characters, Backlight Display Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey ODG (Origin Data Global) Radwell International Allied Electronics, Inc. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB5PB00 6537716 RLC168-ND CUB5PB00 2399497 70030270 28M8526 CUB5PB00
Product Name CUB®5 DC Process Meter with Backlight Display Multi Function Panel Meters Meters Meters Panel Meter Panel Meter;LCD;Miniature;5-Digit;Selectable Red/Green;Backlight;0.48 in DigH Process Meter, 9-28Vdc; No. Of Digits / Alpha Red Lion Controls Panel Meters
Number Digits 5.0 5.0 5.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Current, voltage DC Voltage DC Voltage; DC Current; DC Current / DC Voltage
Width 68 mm (2.68 inch) 68 mm (2.68 inch) 47.24 mm (1.86 inch)
Height 32.8 mm (1.29 inch) 33 mm (1.3 inch) 39.12 mm (1.54 inch)
Depth 43.4 mm (1.71 inch) 74.93 mm (2.95 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details
830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details