Simpson Door Company Panel Meter 4490

Description
PANEL METER, 0-100 DCUA, 4.5 UL WV, 1100 V AC RATED CIRCUIT TO GROUND, (1329A). FREE 2 YEAR RADWELL WARRANTY
Description
PANEL METER, 0-100 DCUA, 4.5 UL WV, 1100 V AC RATED CIRCUIT TO GROUND, (1329A). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 577090 - Radwell International
Willingboro, NJ, United States
Panel Meter
577090
Panel Meter 577090
PANEL METER, 0-100 DCUA, 4.5 UL WV, 1100 V AC RATED CIRCUIT TO GROUND, (1329A). FREE 2 YEAR RADWELL WARRANTY

PANEL METER, 0-100 DCUA, 4.5 UL WV, 1100 V AC RATED CIRCUIT TO GROUND, (1329A). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Current Meter; Meter Function Simpson - 55F1630 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F1630
Current Meter; Meter Function Simpson 55F1630
CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 100µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1329; Accuracy:+/-2 %; Current Meter Range:0-100 uA; Display Accuracy ±:2%; External Height:4.5" RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 100µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1329; Accuracy:+/-2 %; Current Meter Range:0-100 uA; Display Accuracy ±:2%; External Height:4.5" RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 577090 55F1630
Product Name Panel Meter Current Meter; Meter Function Simpson
Current Range 0.0 to 1.00E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Multi Function Panel Meters - 558891 - RS Components, Ltd.
Specs
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Voltage, Power Factor, Current, Frequency
Width 92 mm (3.62 inch)
Height 92 mm (3.62 inch)
View Details
 - Digital Panel Meter Ohmmeter for Resistance in Ohms - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details