Process Meter LCD - Black Characters Display Panel Mount
PROCESS METER 4-50MA LCD PNL MT
Process Meter LCD - Black Characters Display Panel Mount
LOOP POWERED PROCESS METER; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA / 10mA to 50mA; Digit Height:15.2mm; Panel Cutout Height:33mm; Panel Cutout Width:68mm; Supply Voltage Min:- RoHS Compliant: Yes
LOOP POWERED METER, REFLECTIVE DISPLAY, 3-1/2 DIGIT, LCD, SCREW CLAMP TERMINAL, 9-28 V DC, 15.2 MM DIGIT HEIGHT, PANEL MOUNT, NEMA 4X/IP 65. FREE 2 YEAR RADWELL WARRANTY
RED LION CONTROLS Controls & Indicators CUB4LP00
| Red Lion Controls, Inc. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | CUB4LP00 | RLC152-ND | CUB4LP00 | CUB4LP00 | 30M0327 | 528922 |
| Product Name | CUB4 Loop Powered Process Meter with Reflective Display | Meters | Meters | Panel Meters | Loop Powered Process Meter; No. Of Digits / Alpha Red Lion Controls | Panel Meter |
| Character Size | Larger than 0.56 (14.2mm) | |||||
| Number Digits | 2.0 | 3.5 | ||||
| Display Colors | Red | LCD - Black Characters | ||||
| Width | 39 mm (1.54 inch) | 68 mm (2.68 inch) | ||||
| Depth | 75 mm (2.95 inch) |