OMEGA Engineering, Inc. Process Meter DP24-E

Description
The DP24 Series is an economical, user-friendly panel meter which can be scaled without the use of an electronic calibrator. The DP24-E accepts voltage (0 to 5, 1 to 5 and 0 to10 Vdc) or current (4 to 20 mA) transducers. After scaling, the front keypad can be locked out to avoid unauthorized changes, and an optional bezel without "buttonholes" can be snapped into place.
Description
The DP24 Series is an economical, user-friendly panel meter which can be scaled without the use of an electronic calibrator. The DP24-E accepts voltage (0 to 5, 1 to 5 and 0 to10 Vdc) or current (4 to 20 mA) transducers. After scaling, the front keypad can be locked out to avoid unauthorized changes, and an optional bezel without "buttonholes" can be snapped into place.

Suppliers

Company
Product
Description
Supplier Links
Process Meter - DP24-E - OMEGA Engineering, Inc.
Norwalk, CT, USA
Process Meter
DP24-E
Process Meter DP24-E
The DP24 Series is an economical, user-friendly panel meter which can be scaled without the use of an electronic calibrator. The DP24-E accepts voltage (0 to 5, 1 to 5 and 0 to10 Vdc) or current (4 to 20 mA) transducers. After scaling, the front keypad can be locked out to avoid unauthorized changes, and an optional bezel without "buttonholes" can be snapped into place.

The DP24 Series is an economical, user-friendly panel meter which can be scaled without the use of an electronic calibrator. The DP24-E accepts voltage (0 to 5, 1 to 5 and 0 to10 Vdc) or current (4 to 20 mA) transducers. After scaling, the front keypad can be locked out to avoid unauthorized changes, and an optional bezel without "buttonholes" can be snapped into place.

Buy Now
Economical Process Meter - DP24-E - OMEGA Engineering, Inc.
Norwalk, CT, USA
Economical Process Meter
DP24-E
Economical Process Meter DP24-E
Extended 5-Year Warranty at No Extra Charge User Friendly Very Easy Scaling Contains 24 Vdc or 10 Vdc for Transducer Excitation Easily Scaled in Any Engineering Unit from -1999 to 9999 Front Panel Min or Max and Tare Functions External Display Hold and Tare Standard Full-Size 0.56" (14.2 mm) LED Display Exceeds High Standards for Immunity and Emissions
  • Extended 5-Year Warranty at No Extra Charge
  • User Friendly
  • Very Easy Scaling
  • Contains 24 Vdc or 10 Vdc for Transducer Excitation
  • Easily Scaled in Any Engineering Unit from -1999 to 9999
  • Front Panel Min or Max and Tare Functions
  • External Display Hold and Tare Standard
  • Full-Size 0.56" (14.2 mm) LED Display
  • Exceeds High Standards for Immunity and Emissions
Buy Now
Panel Meter - 6427998 - Radwell International
Willingboro, NJ, United States
Panel Meter
6427998
Panel Meter 6427998
DISCONTINUED BY MANUFACTURER, PROCESS PANEL METER, 115/230 VAC, RED LED, 6 DIGIT, 3.5 W, 10/32 VDC, 50/60 HZ, 1/8 DIN, BUILT-IN SENSOR POWER, REPLACED BY DP20 SERIES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROCESS PANEL METER, 115/230 VAC, RED LED, 6 DIGIT, 3.5 W, 10/32 VDC, 50/60 HZ, 1/8 DIN, BUILT-IN SENSOR POWER, REPLACED BY DP20 SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. OMEGA Engineering, Inc. Radwell International
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP24-E DP24-E 6427998
Product Name Process Meter Economical Process Meter Panel Meter
Display Type Numeric Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm) 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 4.0 4.0
Display Technology LED LCD
Display Colors Red Green (optional feature); Red
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details