Red Lion Controls, Inc. PAX® Lite AC Volt Meter PAXLVA00

Description
AC Voltmeter Selctable AC voltage ranges: 0 to 1.999 V, 0 to 19.99 V, 0 to 199.9 V, 0 to 300 V 3 1/2 Digit, 0.56" (14.2 mm) LED w/Polarity 1/8 DIN (50 mm x 97 mm) Built-in Scaling Provisions Selectable Decimal Point Location Auto Zeroing Circuits Over-Range Indication NEMA 4X/IP65 Sealed Front Bezel
Request a Quote Datasheet
Description
AC Voltmeter Selctable AC voltage ranges: 0 to 1.999 V, 0 to 19.99 V, 0 to 199.9 V, 0 to 300 V 3 1/2 Digit, 0.56" (14.2 mm) LED w/Polarity 1/8 DIN (50 mm x 97 mm) Built-in Scaling Provisions Selectable Decimal Point Location Auto Zeroing Circuits Over-Range Indication NEMA 4X/IP65 Sealed Front Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX® Lite AC Volt Meter - PAXLVA00 - Red Lion Controls, Inc.
York, PA, United States
PAX® Lite AC Volt Meter
PAXLVA00
PAX® Lite AC Volt Meter PAXLVA00
AC Voltmeter Selctable AC voltage ranges: 0 to 1.999 V, 0 to 19.99 V, 0 to 199.9 V, 0 to 300 V 3 1/2 Digit, 0.56" (14.2 mm) LED w/Polarity 1/8 DIN (50 mm x 97 mm) Built-in Scaling Provisions Selectable Decimal Point Location Auto Zeroing Circuits Over-Range Indication NEMA 4X/IP65 Sealed Front Bezel
  • AC Voltmeter
  • Selctable AC voltage ranges: 0 to 1.999 V,
    0 to 19.99 V, 0 to 199.9 V, 0 to 300 V
  • 3 1/2 Digit, 0.56" (14.2 mm) LED w/Polarity
  • 1/8 DIN (50 mm x 97 mm)
  • Built-in Scaling Provisions
  • Selectable Decimal Point Location
  • Auto Zeroing Circuits
  • Over-Range Indication
  • NEMA 4X/IP65 Sealed Front Bezel
Supplier's Site Datasheet
Meters - RLC108-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meter, Ac Voltage, 115/230Vac; No. Of Digits / Alpha Red Lion Controls - 08N3448 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Ac Voltage, 115/230Vac; No. Of Digits / Alpha Red Lion Controls
08N3448
Panel Meter, Ac Voltage, 115/230Vac; No. Of Digits / Alpha Red Lion Controls 08N3448
PANEL METER, AC VOLTAGE, 115/230VAC; No. of Digits / Alpha:3.5; Meter Function:AC Voltage; Meter Range:0V to 300V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:207VAC; Product Range:- RoHS Compliant: Yes

PANEL METER, AC VOLTAGE, 115/230VAC; No. of Digits / Alpha:3.5; Meter Function:AC Voltage; Meter Range:0V to 300V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:207VAC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - PAXLVA00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PAXLVA00
Panel Meters PAXLVA00
Voltmeter LED - Red Characters Display Panel Mount

Voltmeter LED - Red Characters Display Panel Mount

Buy Now
Panel Meter - 1283965 - Radwell International
Willingboro, NJ, United States
Panel Meter
1283965
Panel Meter 1283965
AC VOLTAGE METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 3.5 DIGIT LED, RED DISPLAY, 1.999-300 V, 115/230 VAC INPUT, 50/60 HZ, 6 VA. FREE 2 YEAR RADWELL WARRANTY

AC VOLTAGE METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 3.5 DIGIT LED, RED DISPLAY, 1.999-300 V, 115/230 VAC INPUT, 50/60 HZ, 6 VA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Panel Meter, AC Volt Meter - 70030239 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter, AC Volt Meter
70030239
Panel Meter, AC Volt Meter 70030239
PAX Lite Analog Meters enable you to provide accurate indication even on a conservative budget. Built by the team that brought you the original PAX, these meters give you top-end display at a price that saves you money. These are dedicated meters that give you quality for your simple machines, basic process control, and similar applications where a readout is the only requirement. These meters have been specifically designed for harsh industrial environments. With NEMA 4X/IP65 sealed bezel and extensive testing of noise effects to CE requirements, these meters provide a tough yet reliable application solution. Common Features: 31⁄2-Digit, 0.56" (14.2 mm) High LED Readout Over-Range Indication Selectable Decimal Points NEMA 4X/IP65 Sealed Front Bezel Optional Custom Units Overlay with Backlight PAXLCL Features: Dual Range, 4 to 20 mA or 10 to 50 mA 24 VDC Excitation Supply Wide Span and Offset Scaling Range PAXLIT Features: 5 Amp AC Current Input Built-In Scaling Provisions Auto Zeroing Circuits PAXLI/V Features: Four Multi-Range Units Cover: –199.9 μA to 1.999 A, 199.9 mV (AC or DC) –1.999 V to 300 V (AC or DC) Built-In Scaling Provisions Auto Zeroing Circuits

PAX Lite Analog Meters enable you to provide accurate indication even on a conservative budget. Built by the team that brought you the original PAX, these meters give you top-end display at a price that saves you money. These are dedicated meters that give you quality for your simple machines, basic process control, and similar applications where a readout is the only requirement. These meters have been specifically designed for harsh industrial environments. With NEMA 4X/IP65 sealed bezel and extensive testing of noise effects to CE requirements, these meters provide a tough yet reliable application solution.
Common Features:

  • 31⁄2-Digit, 0.56" (14.2 mm) High LED Readout
  • Over-Range Indication
  • Selectable Decimal Points
  • NEMA 4X/IP65 Sealed Front Bezel
  • Optional Custom Units Overlay with Backlight
    PAXLCL Features:
  • Dual Range, 4 to 20 mA or 10 to 50 mA
  • 24 VDC Excitation Supply
  • Wide Span and Offset Scaling Range
    PAXLIT Features:
  • 5 Amp AC Current Input
  • Built-In Scaling Provisions
  • Auto Zeroing Circuits
    PAXLI/V Features:
  • Four Multi-Range Units Cover:
    –199.9 μA to 1.999 A, 199.9 mV (AC or DC)
    –1.999 V to 300 V (AC or DC)
  • Built-In Scaling Provisions
  • Auto Zeroing Circuits
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Radwell International Allied Electronics, Inc.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXLVA00 RLC108-ND 08N3448 PAXLVA00 1283965 70030239
Product Name PAX® Lite AC Volt Meter Meters Panel Meter, Ac Voltage, 115/230Vac; No. Of Digits / Alpha Red Lion Controls Panel Meters Panel Meter Panel Meter, AC Volt Meter
Number Digits 2.0 3.5 4.0
Input Type AC Voltage AC Voltage AC Voltage; AC Voltage
Width 50 mm (1.97 inch) 92 mm (3.62 inch) 96.52 mm (3.8 inch)
Depth 97 mm (3.82 inch) 107 mm (4.2 inch)
Display Technology LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details