Red Lion Controls, Inc. CUB4 DC Current Meter with Reflective Display CUB4I000

Description
DC Current Meter 39 mm x 75 mm 3 1/2 Digit, 0.6" (15.2 mm) LCD Reflective Display 0-199.9 uA through 199.9 mA DC NEMA 4X/IP65
Request a Quote Datasheet
Description
DC Current Meter 39 mm x 75 mm 3 1/2 Digit, 0.6" (15.2 mm) LCD Reflective Display 0-199.9 uA through 199.9 mA DC NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB4 DC Current Meter with Reflective Display - CUB4I000 - Red Lion Controls, Inc.
York, PA, United States
CUB4 DC Current Meter with Reflective Display
CUB4I000
CUB4 DC Current Meter with Reflective Display CUB4I000
DC Current Meter 39 mm x 75 mm 3 1/2 Digit, 0.6" (15.2 mm) LCD Reflective Display 0-199.9 uA through 199.9 mA DC NEMA 4X/IP65
  • DC Current Meter
  • 39 mm x 75 mm
  • 3 1/2 Digit, 0.6" (15.2 mm) LCD
  • Reflective Display
  • 0-199.9 uA through 199.9 mA DC
  • NEMA 4X/IP65
Supplier's Site Datasheet
Meters - RLC144-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter) LCD - Black Characters Display Panel Mount

Current (Ammeter) LCD - Black Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - CUB4I000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
CUB4I000
Panel Meters CUB4I000
Ammeter LCD - Black Characters Display Panel Mount

Ammeter LCD - Black Characters Display Panel Mount

Buy Now
Panel Meter - 34717 - Radwell International
Willingboro, NJ, United States
Panel Meter
34717
Panel Meter 34717
CURRENT LOOP METER, LCD W/ BACKLIGHT, 3-1/2 DIGIT, SCREW-CLAMP TERMINAL, 9-28 V DC, 15.2 MM DIGIT HEIGHT, PANEL MOUNT, NEMA 4X/IP 65. FREE 2 YEAR RADWELL WARRANTY

CURRENT LOOP METER, LCD W/ BACKLIGHT, 3-1/2 DIGIT, SCREW-CLAMP TERMINAL, 9-28 V DC, 15.2 MM DIGIT HEIGHT, PANEL MOUNT, NEMA 4X/IP 65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd. Radwell International
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB4I000 RLC144-ND CUB4I000 34717
Product Name CUB4 DC Current Meter with Reflective Display Meters Panel Meters Panel Meter
Character Size Larger than 0.56 (14.2mm)
Number Digits 2.0
Input Type DC Current
Width 39 mm (1.54 inch) 68 mm (2.68 inch)
Depth 75 mm (2.95 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Multi Function Panel Meters - 559629 - RS Components, Ltd.
Specs
Number Digits 7.0
Depth 65 mm (2.56 inch)
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details