Red Lion Controls, Inc. PAX® Lite Strain Gage Meter PAXLSG00

Description
Strain Gage Meter / Millivolt Meter 1/8 DIN (50 mm x 97 mm) 3.5 Digit, 0.56" (14.2 mm) LED High Sensitivity, 10mV full scale Built-in Excitation 5 or 10 VDC Selectable Decimal Points Over-Range Indication Custom Units Overlay with Backlight NEMA 4x/IP65
Request a Quote Datasheet
Description
Strain Gage Meter / Millivolt Meter 1/8 DIN (50 mm x 97 mm) 3.5 Digit, 0.56" (14.2 mm) LED High Sensitivity, 10mV full scale Built-in Excitation 5 or 10 VDC Selectable Decimal Points Over-Range Indication Custom Units Overlay with Backlight NEMA 4x/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX® Lite Strain Gage Meter - PAXLSG00 - Red Lion Controls, Inc.
York, PA, United States
PAX® Lite Strain Gage Meter
PAXLSG00
PAX® Lite Strain Gage Meter PAXLSG00
Strain Gage Meter / Millivolt Meter 1/8 DIN (50 mm x 97 mm) 3.5 Digit, 0.56" (14.2 mm) LED High Sensitivity, 10mV full scale Built-in Excitation 5 or 10 VDC Selectable Decimal Points Over-Range Indication Custom Units Overlay with Backlight NEMA 4x/IP65
  • Strain Gage Meter / Millivolt Meter
  • 1/8 DIN (50 mm x 97 mm)
  • 3.5 Digit, 0.56" (14.2 mm) LED
  • High Sensitivity, 10mV full scale
  • Built-in Excitation 5 or 10 VDC
  • Selectable Decimal Points
  • Over-Range Indication
  • Custom Units Overlay with Backlight
  • NEMA 4x/IP65
Supplier's Site Datasheet
Meters - RLC114-ND - DigiKey
Thief River Falls, MN, United States
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Strain Gauge Meter; No. Of Digits / Alpha Red Lion Controls - 84K7505 - Newark, An Avnet Company
Chicago, IL, United States
Strain Gauge Meter; No. Of Digits / Alpha Red Lion Controls
84K7505
Strain Gauge Meter; No. Of Digits / Alpha Red Lion Controls 84K7505
STRAIN GAUGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 10mV / 0V to 2V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Product Range:- RoHS Compliant: NA

STRAIN GAUGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 10mV / 0V to 2V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet
Panel Meter - 1283954 - Radwell International
Willingboro, NJ, United States
Panel Meter
1283954
Panel Meter 1283954
STRAIN GAUGE / MILLIVOLT METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 3.5 DIGIT LED, RED DISPLAY, HIGH SENSITIVITY, 10 MV FULL SCALE, 85-250 VAC, 50/60 HZ, 6 VA. FREE 2 YEAR RADWELL WARRANTY

STRAIN GAUGE / MILLIVOLT METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 3.5 DIGIT LED, RED DISPLAY, HIGH SENSITIVITY, 10 MV FULL SCALE, 85-250 VAC, 50/60 HZ, 6 VA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Panel Meters - PAXLSG00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PAXLSG00
Panel Meters PAXLSG00
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company Radwell International Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXLSG00 RLC114-ND 84K7505 1283954 PAXLSG00
Product Name PAX® Lite Strain Gage Meter Meters Strain Gauge Meter; No. Of Digits / Alpha Red Lion Controls Panel Meter Panel Meters
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0 3.5
Input Type Strain Gauge DC Voltage DC Voltage; DC Voltage
Width 50 mm (1.97 inch) 92 mm (3.62 inch)
Depth 97 mm (3.82 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details
Multi Function Panel Meters - 8158324 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
View Details
 - Digital Panel Meters for RTD Temperature Applications, L20000P385C - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details