Red Lion Controls, Inc. CUB®5 RTD Meter with Backlight Display CUB5RTB0

Description
RTD Inputs, Types Pt385, Pt392, Ni672, Cu427 Programmable Temperature Offset Selectable °F or °C Display Annunciators 1 or 0.1 Degree Resolution Minimum and Maximum Display Capture LCD, Green/Red LED Backlighting 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Operates from 9 to 28 VDC Power Source Front Panel or Crimson® 2 Programmable Display Color Change Capability at Setpoint Output NEMA 4X/IP65 Sealed Front Bezel
Request a Quote Datasheet
Description
RTD Inputs, Types Pt385, Pt392, Ni672, Cu427 Programmable Temperature Offset Selectable °F or °C Display Annunciators 1 or 0.1 Degree Resolution Minimum and Maximum Display Capture LCD, Green/Red LED Backlighting 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Operates from 9 to 28 VDC Power Source Front Panel or Crimson® 2 Programmable Display Color Change Capability at Setpoint Output NEMA 4X/IP65 Sealed Front Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB®5 RTD Meter with Backlight Display - CUB5RTB0 - Red Lion Controls, Inc.
York, PA, United States
CUB®5 RTD Meter with Backlight Display
CUB5RTB0
CUB®5 RTD Meter with Backlight Display CUB5RTB0
RTD Inputs, Types Pt385, Pt392, Ni672, Cu427 Programmable Temperature Offset Selectable °F or °C Display Annunciators 1 or 0.1 Degree Resolution Minimum and Maximum Display Capture LCD, Green/Red LED Backlighting 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Operates from 9 to 28 VDC Power Source Front Panel or Crimson® 2 Programmable Display Color Change Capability at Setpoint Output NEMA 4X/IP65 Sealed Front Bezel
  • RTD Inputs, Types Pt385, Pt392, Ni672, Cu427
  • Programmable Temperature Offset
  • Selectable °F or °C Display Annunciators
  • 1 or 0.1 Degree Resolution
  • Minimum and Maximum Display Capture
  • LCD, Green/Red LED Backlighting
  • 0.48" (12.2 mm) High Digits
  • Optional Serial Communication Modules (RS-232 or RS-485)
  • Optional Setpoint Cards available (Dual Sink or Relay)
  • Optional USB Programming Card available
  • Operates from 9 to 28 VDC Power Source
  • Front Panel or Crimson® 2 Programmable
  • Display Color Change Capability at Setpoint Output
  • NEMA 4X/IP65 Sealed Front Bezel
Supplier's Site Datasheet
Multi Function Panel Meters - 9055504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi Function Panel Meters
9055504
Multi Function Panel Meters 9055504
PANEL METER WITH RED/GREEN DISPLAY

PANEL METER WITH RED/GREEN DISPLAY

Supplier's Site
Meters - RLC214-ND - DigiKey
Thief River Falls, MN, United States
Temperature (RTD) LCD - Dual Color Characters, Backlight Display Panel Mount

Temperature (RTD) LCD - Dual Color Characters, Backlight Display Panel Mount

Buy Now Datasheet
Panel Meters - CUB5RTB0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
CUB5RTB0
Panel Meters CUB5RTB0
Temperature Meter LCD - Dual Color Characters, Backlight Display Panel Mount

Temperature Meter LCD - Dual Color Characters, Backlight Display Panel Mount

Buy Now
Panel Display, Temperature, 95Ma, 9V To 28V; No. Of Digits / Alpha Red Lion Controls - 63R2601 - Newark, An Avnet Company
Chicago, IL, United States
Panel Display, Temperature, 95Ma, 9V To 28V; No. Of Digits / Alpha Red Lion Controls
63R2601
Panel Display, Temperature, 95Ma, 9V To 28V; No. Of Digits / Alpha Red Lion Controls 63R2601
PANEL DISPLAY, TEMPERATURE, 95mA, 9V TO 28V; No. of Digits / Alpha:5; Meter Function:Temperature ; Meter Range:-19999 to +19999; Digit Height:12.2mm; Panel Cutout Height:39.1mm; Panel Cutout Width:74.9mm; Supply Voltage Min:9VDC RoHS Compliant: Yes

PANEL DISPLAY, TEMPERATURE, 95mA, 9V TO 28V; No. of Digits / Alpha:5; Meter Function:Temperature; Meter Range:-19999 to +19999; Digit Height:12.2mm; Panel Cutout Height:39.1mm; Panel Cutout Width:74.9mm; Supply Voltage Min:9VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meter - 2399511 - Radwell International
Willingboro, NJ, United States
Panel Meter
2399511
Panel Meter 2399511
RTD METER, WITH RED/GREEN BACKLIGHT DISPLAY,PANEL MOUNT, BEZEL LOCK. FREE 2 YEAR RADWELL WARRANTY

RTD METER, WITH RED/GREEN BACKLIGHT DISPLAY,PANEL MOUNT, BEZEL LOCK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Meters CUB5RTB0
TEMP METER LCD PANEL MOUNT

TEMP METER LCD PANEL MOUNT

Supplier's Site Datasheet
PANEL METER; RTD METER WITH RED/GREEN BACKLIGHT DISPLAY - 70030283 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL METER; RTD METER WITH RED/GREEN BACKLIGHT DISPLAY
70030283
PANEL METER; RTD METER WITH RED/GREEN BACKLIGHT DISPLAY 70030283
The CUB5 Series is a range of miniature analog meters that offer communication and control capability. Whether the input is DC Current, DC Voltage, Process Signals, RTD or Thermocouples, there is a CUB5 model to handle it. The communication and control capability are accomplished with plug-in option cards which allow the meters to be upgraded now or in the future. Two choices for communication are available, RS232 or RS485. Control capability is accomplished with two 5 amp relays. Stop throwing those meter away when changes occur, start using CUB5 meters, the last meter you will need to buy. Features: Reflective or Selectable Red/Green Backlight 0.48" High Digits (12.2 mm) LCD Display Programmable Decimal Point Front Panel and Remote Reset Communication Capability Control Capability Specifications: Power Supply: 9 to 28 VDC DC Current: 200 μA to 200 mA DC Voltage: 200 mV to 200 V Process Signals: 0(4) to 20 mA or 0 - 10 VDC RTD — Pt385, Pt392, Ni672, Cu427 Thermocouple — T, E, J, K, R, S, B, N, and mV RS232 or RS485 Communication Option Cards Dual Relay or Dual Sinking Control Capability

The CUB5 Series is a range of miniature analog meters that offer communication and control capability. Whether the input is DC Current, DC Voltage, Process Signals, RTD or Thermocouples, there is a CUB5 model to handle it. The communication and control capability are accomplished with plug-in option cards which allow the meters to be upgraded now or in the future. Two choices for communication are available, RS232 or RS485. Control capability is accomplished with two 5 amp relays. Stop throwing those meter away when changes occur, start using CUB5 meters, the last meter you will need to buy.
Features:

  • Reflective or Selectable Red/Green Backlight
  • 0.48" High Digits (12.2 mm) LCD Display
  • Programmable Decimal Point
  • Front Panel and Remote Reset
  • Communication Capability
  • Control Capability
    Specifications:
  • Power Supply: 9 to 28 VDC
  • DC Current: 200 μA to 200 mA
  • DC Voltage: 200 mV to 200 V
  • Process Signals: 0(4) to 20 mA or 0 - 10 VDC
  • RTD — Pt385, Pt392, Ni672, Cu427
  • Thermocouple — T, E, J, K, R, S, B, N, and mV
  • RS232 or RS485 Communication Option Cards
  • Dual Relay or Dual Sinking Control Capability
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Radwell International ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB5RTB0 9055504 RLC214-ND CUB5RTB0 63R2601 2399511 CUB5RTB0 70030283
Product Name CUB®5 RTD Meter with Backlight Display Multi Function Panel Meters Meters Panel Meters Panel Display, Temperature, 95Ma, 9V To 28V; No. Of Digits / Alpha Red Lion Controls Panel Meter Meters PANEL METER; RTD METER WITH RED/GREEN BACKLIGHT DISPLAY
Number Digits 5.0 5.0 5.0
Input Type Temperature; Temperature Temperature Temperature; Temperature
Width 76.2 mm (3 inch) 68 mm (2.68 inch) 47.24 mm (1.86 inch)
Height 54.6 mm (2.15 inch) 33 mm (1.3 inch) 39.12 mm (1.54 inch)
Depth 43.4 mm (1.71 inch) 74.93 mm (2.95 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details