Process Meter, 5 Digit 0.56" 85-250 VAC
Process Meter LED - Red Characters Display Panel Mount
PROCESS METER LED PANEL MOUNT
Process Meter LED - Red Characters Display Panel Mount
PROCESS METER, 85VAC TO 250VAC; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage; Meter Range:-2mA to +26mA / -1V to +13V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Product Range:- RoHS Compliant: Yes
PROCESS ANALOG INPUT METER, PANEL METER, PAX, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, DUAL RANGE INPUT (20 MA OR 10 VDC), 85-250 VAC, 50/60 HZ, 15 VA. FREE 2 YEAR RADWELL WARRANTY
| Red Lion Controls, Inc. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | PAXP0000 | 9055686 | RLC245-ND | PAXP0000 | PAXP0000 | 84K7508 | 30024 |
| Product Name | PAX® Process Input Meter, Red Display, AC Powered | Multi Function Panel Meters | Meters | Meters | Panel Meters | Process Meter, 85Vac To 250Vac; No. Of Digits / Alpha Red Lion Controls | Panel Meter |
| Character Size | 0.37 (9.4mm) to 0.56 (14.2mm) | ||||||
| Number Digits | 5.0 | 5.0 | 5.0 | ||||
| Display Colors | Red | Red | LED - Red Characters | ||||
| Width | 50 mm (1.97 inch) | 92 mm (3.62 inch) | 92 mm (3.62 inch) | ||||
| Depth | 97 mm (3.82 inch) | 104 mm (4.1 inch) |