Current (Ammeter) LCD - Black Characters, Tri Color Backlight Display Panel Mount
CT METER, POSITIVE LCD W/ O/P, 12-24VDC; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12VDC RoHS Compliant: Yes
Ammeter LCD - Black Characters, Tri Color Backlight Display Panel Mount
CT METER, ADVANCED PANEL METER, APM SERIES, 0-10000 AMP VIA CT / 0-5 AMP DIRECT, 0.5% ACCURACY, POSITIVE BACKLIT LCD, PROGRAMMABLE WHITE / GREEN / RED DISPLAY, 4 DIGIT, 2 DIGITAL OR ANALOG PROGRAMMABLE OUTPUTS, 12-24 VAC/VDC, 72MM X 72MM, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 5737-APM-CT-APO-ND | 79Y9077 | APM-CT-APO | 96519431 |
| Product Name | Meters | Ct Meter, Positive Lcd W/ O/p, 12-24Vdc; No. Of Digits / Alpha Trumeter | Panel Meters | Panel Meter |
| Outputs | Analog (2), Digital (2) | |||
| Display Technology | LCD | LCD | ||
| Current Range | 0.0 to 5 amps | 0.0 to 5 amps | ||
| Width | 68 mm (2.68 inch) | |||
| Height | 68 mm (2.68 inch) |