Voltage (Voltmeter) LCD - Black Characters, Tri Color Backlight Display Panel Mount
Voltmeter LCD - Black Characters, Tri Color Backlight Display Panel Mount
VOLTMETER, ADVANCED PANEL METER, APM SERIES, POSITIVE LCD, 4 DIGIT, MEASURES UP TO 600 VDC/AC, 1% ACCURACY, 12-24 VAC/DC SUPPLY, 72MM X 72MM, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
AC/DC VOLTAGE METER, 12VAC/DC TO 24VAC/DC; No. of Digits / Alpha:4; Meter Function:AC Voltage / DC Voltage; Meter Range:0V AC to 528V AC / 0V DC to 600V DC; Digit Height:12mm; Panel Cutout Height:68.072mm; Panel Cutout Width:68.072mmRoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 5737-APM-VOLT-APO-ND | APM-VOLT-APO | 52837982 | 51X2413 |
| Product Name | Meters | Panel Meters | Panel Meter | Ac/dc Voltage Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter |
| Outputs | Analog (2), Digital (2) | |||
| Display Technology | LCD | |||
| Input Type | AC Voltage | AC Voltage; DC Voltage; AC Voltage / DC Voltage | ||
| Width | 68 mm (2.68 inch) |