Red Lion Controls, Inc. PAX® Lite Current Loop Meter PAXLCL00

Description
PAX® Lite Current Loop Meter 1/8 DIN (50 mm x 97 mm) 3 1/2 Digit, 0.56" (14 mm) LED 24 VDC Excitation Supply Dual range, 4 to 20mA or 10 to 50mA Wide Span & Offset Scaling Range Over Range Indication Selectable Decimal Points NEMA 4X/IP65 Optional Custom Units Overlay w/backlight
Request a Quote Datasheet
Description
PAX® Lite Current Loop Meter 1/8 DIN (50 mm x 97 mm) 3 1/2 Digit, 0.56" (14 mm) LED 24 VDC Excitation Supply Dual range, 4 to 20mA or 10 to 50mA Wide Span & Offset Scaling Range Over Range Indication Selectable Decimal Points NEMA 4X/IP65 Optional Custom Units Overlay w/backlight
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX® Lite Current Loop Meter - PAXLCL00 - Red Lion Controls, Inc.
York, PA, United States
PAX® Lite Current Loop Meter
PAXLCL00
PAX® Lite Current Loop Meter PAXLCL00
PAX® Lite Current Loop Meter 1/8 DIN (50 mm x 97 mm) 3 1/2 Digit, 0.56" (14 mm) LED 24 VDC Excitation Supply Dual range, 4 to 20mA or 10 to 50mA Wide Span & Offset Scaling Range Over Range Indication Selectable Decimal Points NEMA 4X/IP65 Optional Custom Units Overlay w/backlight
  • PAX® Lite Current Loop Meter
  • 1/8 DIN (50 mm x 97 mm)
  • 3 1/2 Digit, 0.56" (14 mm) LED
  • 24 VDC Excitation Supply
  • Dual range, 4 to 20mA or 10 to 50mA
  • Wide Span & Offset Scaling Range
  • Over Range Indication
  • Selectable Decimal Points
  • NEMA 4X/IP65
  • Optional Custom Units Overlay w/backlight
Supplier's Site Datasheet
Meters - RLC112-ND - DigiKey
Thief River Falls, MN, United States
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - PAXLCL00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PAXLCL00
Panel Meters PAXLCL00
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now
Process Meter; No. Of Digits / Alpha Red Lion Controls - 84K7495 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter; No. Of Digits / Alpha Red Lion Controls
84K7495
Process Meter; No. Of Digits / Alpha Red Lion Controls 84K7495
PROCESS METER; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA / 10mA to 50mA; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:85VAC RoHS Compliant: NA

PROCESS METER; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA / 10mA to 50mA; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:85VAC RoHS Compliant: NA

Supplier's Site Datasheet
Panel Meter - 214029 - Radwell International
Willingboro, NJ, United States
Panel Meter
214029
Panel Meter 214029
CURRENT LOOP METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 3.5 DIGIT LED, RED DISPLAY, DUAL RANGE, 4-20 / 10-50 MA, 85-250 VAC, 50/60 HZ, 6 VA. FREE 2 YEAR RADWELL WARRANTY

CURRENT LOOP METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 3.5 DIGIT LED, RED DISPLAY, DUAL RANGE, 4-20 / 10-50 MA, 85-250 VAC, 50/60 HZ, 6 VA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Radwell International
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXLCL00 RLC112-ND PAXLCL00 84K7495 214029
Product Name PAX® Lite Current Loop Meter Meters Panel Meters Process Meter; No. Of Digits / Alpha Red Lion Controls Panel Meter
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 2.0 3.5
Width 50 mm (1.97 inch) 92 mm (3.62 inch)
Depth 97 mm (3.82 inch)
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details