Red Lion Controls, Inc. PAX® Lite DC Current Meter PAXLID00

Description
DC Current Meter Selectable DC current ranges: +/- 199.9uA/199.9mV, +/- 1.999mA, +/- 19.99mA, +/- 199.9mA, +/- 1.999 A* *Accessory shunts available for higher current ranges 3 1/2 Digit, 0.56" (14.2 mm) LED w/Polarity 1/8 DIN (50 mm x 97 mm) Built-in Scaling Provisions Selectable Decimal Point Location Auto Zeroing Circuits Over-Range Indication NEMA 4X/IP65 Sealed Front Bezel Optional Custom Units Overlay w/Backlight
Request a Quote Datasheet
Description
DC Current Meter Selectable DC current ranges: +/- 199.9uA/199.9mV, +/- 1.999mA, +/- 19.99mA, +/- 199.9mA, +/- 1.999 A* *Accessory shunts available for higher current ranges 3 1/2 Digit, 0.56" (14.2 mm) LED w/Polarity 1/8 DIN (50 mm x 97 mm) Built-in Scaling Provisions Selectable Decimal Point Location Auto Zeroing Circuits Over-Range Indication NEMA 4X/IP65 Sealed Front Bezel Optional Custom Units Overlay w/Backlight
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX® Lite DC Current Meter - PAXLID00 - Red Lion Controls, Inc.
York, PA, United States
PAX® Lite DC Current Meter
PAXLID00
PAX® Lite DC Current Meter PAXLID00
DC Current Meter Selectable DC current ranges: +/- 199.9uA/199.9mV, +/- 1.999mA, +/- 19.99mA, +/- 199.9mA, +/- 1.999 A* *Accessory shunts available for higher current ranges 3 1/2 Digit, 0.56" (14.2 mm) LED w/Polarity 1/8 DIN (50 mm x 97 mm) Built-in Scaling Provisions Selectable Decimal Point Location Auto Zeroing Circuits Over-Range Indication NEMA 4X/IP65 Sealed Front Bezel Optional Custom Units Overlay w/Backlight
  • DC Current Meter
  • Selectable DC current ranges:
    +/- 199.9uA/199.9mV, +/- 1.999mA,
    +/- 19.99mA, +/- 199.9mA, +/- 1.999 A* *Accessory shunts available for higher current ranges
  • 3 1/2 Digit, 0.56" (14.2 mm) LED w/Polarity
  • 1/8 DIN (50 mm x 97 mm)
  • Built-in Scaling Provisions
  • Selectable Decimal Point Location
  • Auto Zeroing Circuits
  • Over-Range Indication
  • NEMA 4X/IP65 Sealed Front Bezel
  • Optional Custom Units Overlay w/Backlight
Supplier's Site Datasheet
Meters - RLC105-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter) LED - Red Characters Display Panel Mount

Current (Ammeter) LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - PAXLID00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PAXLID00
Panel Meters PAXLID00
Ammeter LED - Red Characters Display Panel Mount

Ammeter LED - Red Characters Display Panel Mount

Buy Now
Meters PAXLID00
AMMETER 1.999A LED PANEL MOUNT

AMMETER 1.999A LED PANEL MOUNT

Supplier's Site Datasheet
Current Meter; No. Of Digits / Alpha Red Lion Controls - 84K7500 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; No. Of Digits / Alpha Red Lion Controls
84K7500
Current Meter; No. Of Digits / Alpha Red Lion Controls 84K7500
CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:-199.9µA to +1.999A; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:103.5VAC; Product Range:- RoHS Compliant: NA

CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:-199.9µA to +1.999A; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:103.5VAC; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet
Panel Meter - 214036 - Radwell International
Willingboro, NJ, United States
Panel Meter
214036
Panel Meter 214036
DC CURRENT METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 3.5 DIGIT LED, RED DISPLAY, MULTI-RANGE, 1.999 UA TO 1.999 AMP OR 199.9 MV, 115/230 VAC INPUT, 50/60 HZ, 6 VA. FREE 2 YEAR RADWELL WARRANTY

DC CURRENT METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 3.5 DIGIT LED, RED DISPLAY, MULTI-RANGE, 1.999 UA TO 1.999 AMP OR 199.9 MV, 115/230 VAC INPUT, 50/60 HZ, 6 VA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Radwell International
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXLID00 RLC105-ND PAXLID00 PAXLID00 84K7500 214036
Product Name PAX® Lite DC Current Meter Meters Panel Meters Meters Current Meter; No. Of Digits / Alpha Red Lion Controls Panel Meter
Number Digits 2.0 3.5
Input Type DC Current DC Current; DC Current
Width 50 mm (1.97 inch) 92 mm (3.62 inch)
Depth 97 mm (3.82 inch)
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 8158324 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details