Texas Instruments Datasheets for IC Interfaces

IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more

Page: 1 10 20 30 40 41 42 43 44 45 46 47 48 49
Product Name Notes
1-Bit Bidirectional Voltage-Level Translator for Open-Drain and Push-Pull Application 6-DSBGA -40 to 85
1-Bit Bidirectional Voltage-Level Translator for Open-Drain and Push-Pull Application 6-SC70 -40 to 85
1-Bit Bidirectional Voltage-Level Translator for Open-Drain and Push-Pull Application 6-SOT -40 to 85
1-Bit Bidirectional Voltage-Level Translator for Open-Drain and Push-Pull Application 6-SOT-23 -40 to 85
1-Bit Bidirectional Voltage-Level Translator for Open-Drain and Push-Pull Application 6-SOT-23 -55 to 125
1-Bit Bidirectional Voltage-Level Translator With Auto Direction Sensing and +/-15-kV ESD Protect 6-DSBGA -40 to 85
1-Bit Bidirectional Voltage-Level Translator With Auto Direction Sensing and +/-15-kV ESD Protect 6-SC70 -40 to 85
1-Bit Bidirectional Voltage-Level Translator With Auto Direction Sensing and +/-15-kV ESD Protect 6-SC70
1-Bit Bidirectional Voltage-Level Translator With Auto Direction Sensing and +/-15-kV ESD Protect 6-SOT -40 to 85
1-Bit Bidirectional Voltage-Level Translator With Auto Direction Sensing and +/-15-kV ESD Protect 6-SOT-23 -40 to 85
2-BIT BIDIRECTIONAL VOLTAGE-LEVEL TRANSLATOR 8-X2SON -40 to 85
2-Bit Bidirectional Voltage-Level Translator for Open-Drain and Push-Pull Application 8-DSBGA -40 to 85
2-Bit Bidirectional Voltage-Level Translator for Open-Drain and Push-Pull Application 8-SM8 -40 to 85
2-Bit Bidirectional Voltage-Level Translator for Open-Drain and Push-Pull Application 8-US8 -40 to 85
2-Bit Bidirectional Voltage-Level Translator for Open-Drain and Push-Pull Application 8-X2SON -40 to 85
2-Bit Bidirectional Voltage-Level Translator with Auto Direction Sensing and +/-15-kV ESD Protect 8-DSBGA -40 to 85
2-Bit Bidirectional Voltage-Level Translator with Auto Direction Sensing and +/-15-kV ESD Protect 8-US8 -40 to 85
2/3-Port Hub for USB w/Optional Serial EEPROM Interface 32-LQFP 0 to 70
2nd Generation Four Port SuperSpeed USB (USB 3.0) Hub 100-WQFN-MR 0 to 70
2nd Generation SuperSpeed USB 3.0 to Serial ATA Bridge 64-HTQFP -40 to 85
2nd Generation SuperSpeed USB 3.0 to Serial ATA Bridge 64-HTQFP 0 to 70
4-bit Bidirectional Auto-direction Sensing Translator with Fully Symmetric 0.9V to 3.6V Range 12-UQFN -40 to 85
4-bit Bidirectional Auto-direction Sensing Translator with Fully Symmetric 0.9V to 3.6V Range 16-UQFN -40 to 85
4-Bit Bidirectional Voltage-Level Translator for Open-Drain and Push-Pull Applications 12-BGA MICROSTAR JUNIOR -40 to 85
4-Bit Bidirectional Voltage-Level Translator for Open-Drain and Push-Pull Applications 12-DSBGA -40 to 85
4-Bit Bidirectional Voltage-Level Translator for Open-Drain and Push-Pull Applications 14-SOIC -40 to 85
4-Bit Bidirectional Voltage-Level Translator for Open-Drain and Push-Pull Applications 14-TSSOP -40 to 85
4-Bit Bidirectional Voltage-Level Translator for Open-Drain and Push-Pull Applications 14-VQFN -40 to 85
4-Bit Bidirectional Voltage-Level Translator with Auto Direction Sensing and +/-15 kV ESD Protect 12-BGA MICROSTAR JUNIOR -40 to 85
4-Bit Bidirectional Voltage-Level Translator with Auto Direction Sensing and +/-15 kV ESD Protect 12-DSBGA -40 to 85
4-Bit Bidirectional Voltage-Level Translator with Auto Direction Sensing and +/-15 kV ESD Protect 12-UQFN -40 to 85
4-Bit Bidirectional Voltage-Level Translator with Auto Direction Sensing and +/-15 kV ESD Protect 14-SOIC -40 to 85
4-Bit Bidirectional Voltage-Level Translator with Auto Direction Sensing and +/-15 kV ESD Protect 14-TSSOP -40 to 85
4-Bit Bidirectional Voltage-Level Translator with Auto Direction Sensing and +/-15 kV ESD Protect 14-VQFN -40 to 85
4-Port Full-Speed Universal Serial Bus Hub 32-LQFP -40 to 85
4-Port Full-Speed Universal Serial Bus Hub 32-LQFP 0 to 70
4-Port Full-Speed Universal Serial Bus Hub 32-VQFN -40 to 85
4-Wire Touch Screen Controller with Low-Power Mono ADC/Stereo DAC 48-VQFN -40 to 85
4-Wire Touch Screen Controller with Stereo DAC / Mono ADC with HP/Speaker Amplifier 32-TSSOP -40 to 85
4-Wire Touch Screen Controller with Stereo DAC / Mono ADC with HP/Speaker Amplifier 32-VQFN -40 to 85
4-Wire Touch Screen Controller with Stereo DAC with HP Amplifier 32-TSSOP -40 to 85
4-Wire Touch Screen Controller, St. CODEC with HP Amplifier (Keypad Int. + 6 GPIOs) 120-BGA MICROSTAR JUNIOR -40 to 85
4-Wire Touch Screen Controller, St. CODEC with HP Amplifier (Keypad Int. + 6 GPIOs) 64-TQFP -40 to 85
4-Wire Touch Screen Controller, St. DAC / Mono ADC with HP/Speaker Amplifier 48-VQFN -40 to 85
4-Wire Touch Screen Controller, St. DAC / Mono ADC, 6 audio in. and HP/Spk Amplifier 48-VQFN -40 to 85
4-Wire Touch Screen Controller, St. DAC / Mono ADC, HP Amplifier (Keypad Int.+ 6 GPIOs) 64-TQFP -40 to 85
5-port Hub with Integrated Bridge to Two Serial Ports 100-LQFP
6-Bit Bidirectional Voltage-Level Translator with Auto Direction Sensing and +/-15-kV ESD Protect 16-TSSOP -40 to 85
6-Bit Bidirectional Voltage-Level Translator with Auto Direction Sensing and +/-15-kV ESD Protect 16-VQFN -40 to 85
7-Port USB Hub W/Optional Serial EEPROM Interface 48-LQFP 0 to 70
8-Bit Bidirectional Voltage-Level Translator For Open-Drain And Push-Pull Application 20-BGA MICROSTAR JUNIOR -40 to 85
8-Bit Bidirectional Voltage-Level Translator For Open-Drain And Push-Pull Application 20-TSSOP -40 to 85
8-Bit Bidirectional Voltage-Level Translator For Open-Drain And Push-Pull Application 20-VQFN -40 to 85
8-Bit Bidirectional Voltage-Level Translator with Auto Direction Sensing and +/-15-kV ESD Protect 20-BGA MICROSTAR JUNIOR -40 to 85
8-Bit Bidirectional Voltage-Level Translator with Auto Direction Sensing and +/-15-kV ESD Protect 20-DSBGA -40 to 85
8-Bit Bidirectional Voltage-Level Translator with Auto Direction Sensing and +/-15-kV ESD Protect 20-TSSOP -40 to 85
8-Bit Bidirectional Voltage-Level Translator with Auto Direction Sensing and +/-15-kV ESD Protect 20-USON -40 to 85
8-Bit Bidirectional Voltage-Level Translator with Auto Direction Sensing and +/-15-kV ESD Protect 20-VQFN -40 to 85
Advanced Universal Serial Bus Transceiver 14-TSSOP -40 to 85
Advanced Universal Serial Bus Transceiver 16-QFN -40 to 85
Advanced Universal Serial Bus Transcievers 16-QFN -40 to 85
Advanced Universal Serial Bus Transcievers 16-TSSOP -40 to 85
Advanced Universal Serial Bus Transcievers 16-UQFN -40 to 85
Advanced Universal Serial Bus Transcievers 16-WQFN -40 to 85
Automotive 2-Bit Bidirectional Voltage-Level Translator for Open-Drain and Push-Pull Application 8-US8 -40 to 125
Automotive 2nd Generation SuperSpeed USB 3.0 to Serial ATA Bridge 64-HTQFP -40 to 85
Automotive Catalog 4-Bit Bidirectional Voltage-Level Translator for Open-Drain Applications 14-TSSOP -40 to 125
Automotive catalog 4-Bit Bidirectional Voltage-Level Translator with Auto Direction Sensing and +/-1 14-TSSOP -40 to 125
Automotive catalog 4-Bit Bidirectional Voltage-Level Translator with Auto Direction Sensing and +/-1 14-VQFN -40 to 125
Automotive Catalog 4-Port Full-Speed Universal Serial Bus Hub 32-VQFN -40 to 85
Automotive Catalog 6-Bit Bidirectional Voltage-Level Translator with Auto Direction Sensing 16-TSSOP -40 to 85
Automotive Catalog Advanced Universal Serial Bus Transcievers 16-TSSOP -40 to 85
Automotive Catalog SDIO, UART, and Audio Voltage-Translation Transceiver 48-TQFP -40 to 85
Automotive Catalog Voice-Band Audio Processor (VBAP) 32-TQFP -40 to 105
Automotive USB 2.0 ULPI PHY Transceiver 32-VQFN -40 to 85
Dual Channel, High-Voltage - Multi-Level Fully Integrated Ultrasound Transmitter 144-NFBGA
Dual SP2T Micro-USB Switch with integrated impedance and charger detection 16-UQFN -40 to 85
MMC, SD Card, MemoryStick Voltage-Translation With ESD Protection, EMI Filtering, and 2.9 V LDO 20-DSBGA -40 to 85
RS232/IrDA Serial-to-USB Converter 32-LQFP -40 to 85
RS232/IrDA Serial-to-USB Converter 32-LQFP 0 to 70
RS232/IrDA Serial-to-USB Converter 32-VQFN -40 to 85
RS232/IrDA Serial-to-USB Converter 32-VQFN 0 to 70
SDIO, UART, and Audio Voltage-Translation Transceiver 48-BGA MICROSTAR JUNIOR -40 to 85
SDIO, UART, and Audio Voltage-Translation Transceiver 49-DSBGA -40 to 85
Single Cell USB Charger with Two Integrated USB2.0 Switches and Accessory Detection 20-DSBGA -40 to 85
SP3T Switch for Micro-USB applications with USB, UART and Audio switches and integrated impedance 20-DSBGA -40 to 85
SP3T Switch with Impedance Detection Micro-USB Switch 20-DSBGA -40 to 85
SP4T Switch with Impedance Detection, Micro-USB switch to support USB, UART, Audio, and Video 25-DSBGA -40 to 85
SuperSpeed USB (USB 3.0) 4?port Hub Controller 100-WQFN-MR
SuperSpeed USB (USB 3.0) 4?port Hub Controller 80-HTQFP 0 to 70
SuperSpeed USB (USB 3.0) 4?port Hub Controller 80-HTQFP
SuperSpeed USB 2?Port xHCI Host Controller 100-WQFN-MR -40 to 85
SuperSpeed USB 2?Port xHCI Host Controller 100-WQFN-MR 0 to 70
SuperSpeed USB 3.0 to Serial ATA Bridge 64-HTQFP 0 to 70
SuperSpeed USB 4?Port xHCI Host Controller 100-WQFN-MR -40 to 85
SuperSpeed USB 4?Port xHCI Host Controller 100-WQFN-MR 0 to 70
SuperSpeed USB Transceiver with PIPE3 and ULPI Interfaces 175-NFBGA -40 to 85
SuperSpeed USB Transceiver with PIPE3 and ULPI Interfaces 175-NFBGA 0 to 70
Triple 10-Bit 90-MSPS Video and Graphics Digitizer With Horizontal PLL 100-HTQFP -40 to 85
Triple 8/10-bit, 150/110MSPS Video ADC 100-HTQFP 0 to 70
Triple 8/10-bit, 165/110MSPS Video ADC 100-HTQFP 0 to 70
TUSB8041 Four-Port USB 3.0 Hub 64-VQFN -40 to 85
TUSB8041 Four-Port USB 3.0 Hub 64-VQFN 0 to 70
TUSB8041-Q1 Four-Port USB 3.0 Hub 64-HTQFP -40 to 85
TVB1440 4-Channel TV Re-driver with Equalization 48-VQFN 0 to 85
Two-Port USB 3.0 Hub 48-HTQFP -40 to 85
Two-Port USB 3.0 Hub 48-HTQFP 0 to 70
Two-Port USB 3.0 Hub, TUSB8020B-Q1 48-HTQFP -40 to 85
TXS0206A MMC, SD Card, Memory Stick(TM) Voltage-Translation Transceiver 20-DSBGA -40 to 85
Universal Serial Bus Compound Hub With General-Purpose 8052 MCU 64-LQFP 0 to 70
Universal Serial Bus General-Purpose Device Controller 64-LQFP 0 to 70
USB 2.0 High-Speed On-the-Go Local Bus Interface Bridge Controller 80-BGA MICROSTAR JUNIOR 0 to 70
USB 2.0 High-Speed On-the-Go Local Bus Interface Bridge Controller 80-TQFP 0 to 70
USB 2.0 High-speed to Muxed NOR Flash Bridge Controller 80-BGA MICROSTAR JUNIOR -40 to 85
USB 2.0 Low-Power, High-Speed ATA/ATAPI Bridge Solution 80-TQFP 0 to 70
USB 2.0 ULPI PHY Transceiver with BC 1.2 Support 36-BGA MICROSTAR JUNIOR -40 to 85
USB 2.0 ULPI Transceiver 32-VQFN -40 to 85
USB 3.0 Single Channel Re-driver with Equalization 12-X2QFN -40 to 85
USB 3.0 Single Channel Redriver with Equalization 8-WSON -40 to 85
USB Port Multimedia Switch Supports USB, UART, AUDIO, ID, MIC, and Load Switch 25-DSBGA -40 to 85
USB Streaming Controller (STC) 52-TQFP 0 to 70
USB Streaming Controller 52-TQFP 0 to 70
Voltage-Level Shifter for IC-USB Interface 8-DSBGA -40 to 85
VSB/QAM Demodulator / Receiver For Digital TV Applications 80-HTQFP 0 to 70

<< Prev Next >>