Win Source Part Number: 990562-TUSB8044AIRGC
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 2,000
Protocol: USB
Function: Hub Controller
Interface: USB, GPIO, I2C, SMBus
Current - Supply: 680mA
Standards: USB 1.1, USB 2.0, USB 3.1
Voltage - Supply: 0.99V ~ 1.26V, 3V ~ 3.6V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TUSB8044AIRGCRTR
Base Product Number: TUSB8044
USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
IC INTERFACE MISC
IC INTERFACE MISC
USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
USB Interface IC Four-port USB 3.2 x1 Gen1 hub with USB billboard 64-VQFN -40 to 85
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 990562-TUSB8044AIRGCR | 296-TUSB8044AIRGCRTR-ND | TUSB8044AIRGCR | TUSB8044AIRGCR | TUSB8044AIRGCR | TUSB8044AIRGCR | TUSB8044AIRGCR |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | Other; 0.99V ~ 1.26V~ 3V ~ 3.6V | Other; 0.99V ~ 1.26V, 3V ~ 3.6V | Other; 0.99V ~ 1.26V, 3V ~ 3.6V | 3V; 3.6V; Other | 3V; 3.6V; Other; 0.99V ~ 1.26V, 3V ~ 3.6V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | USB; I2C; SMBus | USB; I2C; SMBus; USB, GPIO, I²C, SMBus | USB; I2C; SMBus; USB, GPIO, I²C, SMBus | USB; USB | USB; I2C; SMBus; USB, GPIO, I²C, SMBus |