Texas Instruments Interface - Interface - Encoders, Decoders, Converters - TVP5147M1IPFP TVP5147M1IPFP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275032-TVP5147M1IPF P Packaging: Tray Type: Video Decoder Mounting Style: SMD Applications: LCD TV/Monitor Categories: Integrated Circuits Supplier Device Package: 80-HTQFP (12x12) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: TVP5147M1 Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.8V, 3.3V Supply Voltage , Digital: 1.8V, 3.3V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275032-TVP5147M1IPF P Packaging: Tray Type: Video Decoder Mounting Style: SMD Applications: LCD TV/Monitor Categories: Integrated Circuits Supplier Device Package: 80-HTQFP (12x12) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: TVP5147M1 Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.8V, 3.3V Supply Voltage , Digital: 1.8V, 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TVP5147M1IPFP - 1275032-TVP5147M1IPFP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5147M1IPFP
1275032-TVP5147M1IPFP
Interface - Interface - Encoders, Decoders, Converters - TVP5147M1IPFP 1275032-TVP5147M1IPFP
Manufacturer: Texas Instruments Win Source Part Number: 1275032-TVP5147M1IPF P Packaging: Tray Type: Video Decoder Mounting Style: SMD Applications: LCD TV/Monitor Categories: Integrated Circuits Supplier Device Package: 80-HTQFP (12x12) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: TVP5147M1 Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.8V, 3.3V Supply Voltage , Digital: 1.8V, 3.3V

Manufacturer: Texas Instruments
Win Source Part Number: 1275032-TVP5147M1IPFP
Packaging: Tray
Type: Video Decoder
Mounting Style: SMD
Applications: LCD TV/Monitor
Categories: Integrated Circuits
Supplier Device Package: 80-HTQFP (12x12)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: TVP5147M1
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 1.8V, 3.3V
Supply Voltage , Digital: 1.8V, 3.3V

Buy Now
Singapore, Singapore
Interface Transceiver IC
709-TVP5147M1IPFP
Interface Transceiver IC 709-TVP5147M1IPFP
10-bit High Quality Single-Chip Digital Video Decoder That Digitizes And Decodes NTSC/PAL/SECAM 80-HTQFP -40 to 85 Product overview: TVP5147M1IPFP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5147M1IPFP can be used for catalog matching and distributor lookup.

10-bit High Quality Single-Chip Digital Video Decoder That Digitizes And Decodes NTSC/PAL/SECAM 80-HTQFP -40 to 85 Product overview: TVP5147M1IPFP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5147M1IPFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5147M1IPFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5147M1IPFP
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5147M1IPFP
IC DIGITAL VIDEO DECODER 80HTQFP

IC DIGITAL VIDEO DECODER 80HTQFP

Supplier's Site
Encoders, Decoders, Converters - TVP5147M1IPFP - ODG (Origin Data Global)
Shenzhen, China
Encoders, Decoders, Converters
TVP5147M1IPFP
Encoders, Decoders, Converters TVP5147M1IPFP
IC DIGITAL VIDEO DECODER 80HTQFP

IC DIGITAL VIDEO DECODER 80HTQFP

Supplier's Site
Encoders, Decoders, Converters - TVP5147M1IPFP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5147M1IPFP
Encoders, Decoders, Converters TVP5147M1IPFP
Video Decoder IC LCD TV/Monitor 80-HTQFP (12x12)

Video Decoder IC LCD TV/Monitor 80-HTQFP (12x12)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1275032-TVP5147M1IPFP 709-TVP5147M1IPFP TVP5147M1IPFP TVP5147M1IPFP TVP5147M1IPFP
Product Name Interface - Interface - Encoders, Decoders, Converters - TVP5147M1IPFP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters Encoders, Decoders, Converters
Device Type Transceiver Sample Rate Converter; Sensor Interface Video Decoder Sample Rate Converter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Interface module - 289-551 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - SI32177-B-FM1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers