USB Type-C™ DP Alt Mode 10 Gbps Linear Redriver Crosspoint Switch for Sink Side 40-WQFN -40 to 85 Product overview: TUSB1064IRNQR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB1064IRNQR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1002975-TUSB1064IRNQ
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel (TR)
Applications: USB Type C
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Channels: 2
Data Rate (Max): 10Gbps
Delay Time: 10.0ns
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 10 pF
Voltage - Supply: 3V ~ 3.6V
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (6x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TUSB1064
USB-C 10GBPS MULTI-PROT LINEAR R
USB Interface IC USB Type-CG DP Alt Mode 10 Gbps Linear Redriver Crosspoint Switch for Sink Side 40-WQFN -40 to 85
Buffer, ReDriver 2 Channel 10Gbps 40-WQFN (6x4)
USB-C 10GBPS MULTI-PROT LINEAR R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-TUSB1064IRNQR | 1002975-TUSB1064IRNQR | TUSB1064IRNQR | TUSB1064IRNQR | TUSB1064IRNQR | TUSB1064IRNQR |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | USB Interface IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Sensor Interface; Signal Conditioner; Buffer | Buffer; Buffer, ReDriver | Buffer | Sensor Interface; Buffer | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.3V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other |