USB Hub Controller USB 2.0 USB Interface 64-HTQFP (10x10)
USB Hub Controller USB 2.0 USB Interface 64-HTQFP (10x10)
USB Hub Controller USB 2.0 USB Interface 64-HTQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 901541-TUSB4041IPAPR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C
Features: USB Hub Controller USB 2.0 USB Interface 64-HTQFP (10x10)
Package: 64-PowerTQFP
Package: Reel - TR
Family Name: TUSB4041
Categories: Integrated Circuits (ICs)
Case / Package: 64-HTQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TUSB4041IPAPRQ1-ND, 296-43109-6, 296-43109-1, 296-43109-2
IC USB 2.0 4PORT HUB 64HTQFP
IC USB 2.0 4PORT HUB 64HTQFP
USB Interface IC Four-Port USB 2.0 Hub 64-HTQFP-40to 85
IC USB 2.0 4PORT HUB 64HTQFP
USB Hub Controller USB 2.0 USB Interface 64-HTQFP (10x10)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-43109-2-ND | 901541-TUSB4041IPAPRQ1 | TUSB4041IPAPRQ1 | TUSB4041IPAPRQ1 | TUSB4041IPAPRQ1 | TUSB4041IPAPRQ1 | TUSB4041IPAPRQ1 |
| Product Name | Controllers | Interface - Interface - Controllers - TUSB4041IPAPRQ1 | Interface - Controllers | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | 3.3V; Other; 1.1V, 3.3V | Other; 1.1V, 3.3V | 3.3V; Other | 3.3V; Other; 1.1V, 3.3V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |