Texas Instruments Interface - Interface - Encoders, Decoders, Converters - TVP5154APNP TVP5154APNP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275043-TVP5154APNP Packaging: Tray Type: Video Decoder Mounting Style: SMD Applications: Security Systems Categories: Integrated Circuits Supplier Device Package: 128-HTQFP (14x14) Manufacturer Homepage: www.ti.com Manufacturer Package: 128-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: TVP5154A Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.8V Supply Voltage , Digital: 1.8V, 3.3V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275043-TVP5154APNP Packaging: Tray Type: Video Decoder Mounting Style: SMD Applications: Security Systems Categories: Integrated Circuits Supplier Device Package: 128-HTQFP (14x14) Manufacturer Homepage: www.ti.com Manufacturer Package: 128-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: TVP5154A Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.8V Supply Voltage , Digital: 1.8V, 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TVP5154APNP - 1275043-TVP5154APNP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5154APNP
1275043-TVP5154APNP
Interface - Interface - Encoders, Decoders, Converters - TVP5154APNP 1275043-TVP5154APNP
Manufacturer: Texas Instruments Win Source Part Number: 1275043-TVP5154APNP Packaging: Tray Type: Video Decoder Mounting Style: SMD Applications: Security Systems Categories: Integrated Circuits Supplier Device Package: 128-HTQFP (14x14) Manufacturer Homepage: www.ti.com Manufacturer Package: 128-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: TVP5154A Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.8V Supply Voltage , Digital: 1.8V, 3.3V

Manufacturer: Texas Instruments
Win Source Part Number: 1275043-TVP5154APNP
Packaging: Tray
Type: Video Decoder
Mounting Style: SMD
Applications: Security Systems
Categories: Integrated Circuits
Supplier Device Package: 128-HTQFP (14x14)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 128-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: TVP5154A
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 1.8V
Supply Voltage , Digital: 1.8V, 3.3V

Buy Now
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5154APNP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5154APNP
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5154APNP
IC VIDEO DECODER 8BIT 128TQFP

IC VIDEO DECODER 8BIT 128TQFP

Supplier's Site
Encoders, Decoders, Converters - TVP5154APNP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5154APNP
Encoders, Decoders, Converters TVP5154APNP
Video Decoder IC Security Systems 128-HTQFP (14x14)

Video Decoder IC Security Systems 128-HTQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1275043-TVP5154APNP TVP5154APNP TVP5154APNP
Product Name Interface - Interface - Encoders, Decoders, Converters - TVP5154APNP Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Device Type Sample Rate Converter; Sensor Interface Sample Rate Converter
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS31DM/B - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261028-SI2457-C-GT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
LVDS Interface Ics - 1913523 - RS Components, Ltd.
Specs
Technology CML; LVDS; LVCMOS
Device Type Serializer
Features RoHS
View Details
Interface - Interface - Sensor and Detector Interfaces - A5350CA - 129959-A5350CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers