2/3-Port Hub for USB w/Optional Serial EEPROM Interface 32-LQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 081826-TUSB2036VF
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-LQFP (7x7)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 40mA
Alternative Parts (Cross-Reference): TUSB2036VFR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
USB Bus Controller, CMOS, PQFP32
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)
IC HUB CONTROLLER USB 2.0 32LQFP
IC HUB CONTROLLER USB 2.0 32LQFP
USB Interface IC 2 3 Port USB Hub
IC HUB CONTROLLER USB 2.0 32LQFP
IC, USB HUB, 2/3-PORT, 32LQFP; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:LQFP; No. of Pins:32Pins; Data Rate:12Mbps; No. of Ports:3 Port; Operating RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB2036VF | 081826-TUSB2036VF | TUSB2036VF | 296-11086-ND | TUSB2036VF | TUSB2036VF | TUSB2036VF | TUSB2036VF | TUSB2036VF | 28AH6275 |
| Product Name | TUSB2036 2/3-Port Hub for USB w/Optional Serial EEPROM Interface | Interface - Interface - Controllers - TUSB2036VF | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Interface - Controllers | Ic, Usb Hub, 2/3-Port, 32Lqfp; Usb Ic Type Texas Instruments | |
| Technology | USB | USB | USB | USB; USB | USB; USB | USB; USB | USB; USB | USB | ||
| Device Type | TUSB2036 2/3-Port Hub for USB w/Optional Serial EEPROM Interface | Line / Bus Controller | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |