Advanced Universal Serial Bus Transcievers 16-QFN -40 to 85
USB Transceiver 1TR 12Mbps 16-Pin VQFN EP T/R Product overview: TUSB1105RGTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TUSB1105RGTR can be used for catalog matching and distributor lookup.
USB Interface IC Advanced Univ Serial Bus Transcvrs
IC TRANSCEIVER HALF 1/1 16QFN
USB TRANSCEIVER, 12MBPS, VQFN-16; USB IC Type:USB PHY Transceiver; USB Standard:USB 2.0; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Interface Case Style:VQFN; No. of Pins:16Pins; Data Rate:12Mbps; No. of Ports:1 Port; RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB1105RGTR | 710-TUSB1105RGTR | TUSB1105RGTR | TUSB1105RGTR | 28AH6273 |
| Product Name | TUSB1105 Advanced Universal Serial Bus Transcievers | VQFN Interface Transceiver IC | USB Interface IC | Drivers, Receivers, Transceivers | Usb Transceiver, 12Mbps, Vqfn-16; Usb Ic Type Texas Instruments |
| Technology | USB | USB 2.0 | USB | ||
| Device Type | TUSB1105 Advanced Universal Serial Bus Transcievers | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |