Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002RGET TUSB1002RGET

Description
Manufacturer: Texas Instruments Win Source Part Number: 1114859-TUSB1002RGET Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1114859-TUSB1002RGET Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002RGET - 1114859-TUSB1002RGET - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002RGET
1114859-TUSB1002RGET
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002RGET 1114859-TUSB1002RGET
Manufacturer: Texas Instruments Win Source Part Number: 1114859-TUSB1002RGET Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114859-TUSB1002RGET
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V VQFN Interface Transceiver IC
710-TUSB1002RGET
3.3V VQFN Interface Transceiver IC 710-TUSB1002RGET
USB 3.1 Redriver IC, 2-Ch, 3.3V, 24-Pin VQFN Product overview: TUSB1002RGET from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TUSB1002RGET can be used for catalog matching and distributor lookup.

USB 3.1 Redriver IC, 2-Ch, 3.3V, 24-Pin VQFN Product overview: TUSB1002RGET from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TUSB1002RGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB Interface IC - TUSB1002RGET - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
TUSB1002RGET
USB Interface IC TUSB1002RGET
USB Interface IC USB3.1 10Gbps Dual Channel Linear Redriver 24-VQFN 0 to 70

USB Interface IC USB3.1 10Gbps Dual Channel Linear Redriver 24-VQFN 0 to 70

Buy Now Datasheet
Usb Redriver, 2-Ch, 10Gbps, Vqfn-24; Usb Ic Type Texas Instruments - 27AJ0876 - Newark, An Avnet Company
Chicago, IL, United States
Usb Redriver, 2-Ch, 10Gbps, Vqfn-24; Usb Ic Type Texas Instruments
27AJ0876
Usb Redriver, 2-Ch, 10Gbps, Vqfn-24; Usb Ic Type Texas Instruments 27AJ0876
USB REDRIVER, 2-CH, 10GBPS, VQFN-24; USB IC Type:Dual Channel Re-driver; USB Standard:USB 3.1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:VQFN; No. of Pins:24Pins; Data Rate:10Gbps; No. of Ports:2 Port; RoHS Compliant: Yes

USB REDRIVER, 2-CH, 10GBPS, VQFN-24; USB IC Type:Dual Channel Re-driver; USB Standard:USB 3.1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:VQFN; No. of Pins:24Pins; Data Rate:10Gbps; No. of Ports:2 Port; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1114859-TUSB1002RGET 710-TUSB1002RGET TUSB1002RGET 27AJ0876
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002RGET 3.3V VQFN Interface Transceiver IC USB Interface IC Usb Redriver, 2-Ch, 10Gbps, Vqfn-24; Usb Ic Type Texas Instruments
Device Type Receiver; Transceiver Transceiver
Supply Voltage Other; 3 V ~ 3.6 V 3.3V Other; 3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) -40 to 85 C (-40 to 185 F)
Package Type 24-VQFN (4x4) VQFN-24 VQFN
Unlock Full Specs
to access all available technical data

Similar Products

Bus buffer/line driver; 3-state - 74AHC1G125GV-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 722-SI3015-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers
Interface Transceiver IC - 879-DW3210TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Data Rate 6800 kbps
Package Type Reel
View Details
AS-Interface master - 753-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details