Win Source Part Number: 964103-TUSB214RWBT
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel
Applications: Signal Processing
Standard Package: 250
Mounting: SMD (SMT)
Interface: USB
Voltage - Supply: 3V ~ 3.6V
Package / Case: 12-XFQFN
Supplier Device Package: 12-X2QFN (1.6x1.6)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47409-2,296-4740
Base Product Number: TUSB214
IC INTERFACE SPECIALIZED 12X2QFN
USB Interface IC USB 2.0 High Speed Signal Conditioner 12-X2QFN 0 to 70
IC INTERFACE SPECIALIZED 12X2QFN
IC INTERFACE SPECIALIZED 12X2QFN
Signal Processing Interface 12-X2QFN (1.6x1.6)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 964103-TUSB214RWBT | TUSB214RWBT | TUSB214RWBT | TUSB214RWBT | TUSB214RWBT | TUSB214RWBT |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | USB Interface IC | Interface - Specialized | Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Supply Voltage | Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | ||
| Features | RoHS | RoHS | ||||
| Data Rate | 480000 to ? kbps |