Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TX810IRHHR TX810IRHHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937938-TX810IRHHR Operating Temperature Range: 0°C ~ 70°C (TA) Features: Ultrasound Switch IC 8 Channel 36-VQFN (6x6) Package: 36-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TX810 Categories: Integrated Circuits (ICs) Case / Package: 36-VQFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937938-TX810IRHHR Operating Temperature Range: 0°C ~ 70°C (TA) Features: Ultrasound Switch IC 8 Channel 36-VQFN (6x6) Package: 36-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TX810 Categories: Integrated Circuits (ICs) Case / Package: 36-VQFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TX810IRHHR - 937938-TX810IRHHR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TX810IRHHR
937938-TX810IRHHR
Interface - Interface - Analog Switches - Special Purpose - TX810IRHHR 937938-TX810IRHHR
Manufacturer: Texas Instruments Win Source Part Number: 937938-TX810IRHHR Operating Temperature Range: 0°C ~ 70°C (TA) Features: Ultrasound Switch IC 8 Channel 36-VQFN (6x6) Package: 36-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TX810 Categories: Integrated Circuits (ICs) Case / Package: 36-VQFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 937938-TX810IRHHR
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Ultrasound Switch IC 8 Channel 36-VQFN (6x6)
Package: 36-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TX810
Categories: Integrated Circuits (ICs)
Case / Package: 36-VQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TX810IRHHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TX810IRHHR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TX810IRHHR
IC SWITCH 8CH PROG 36VQFN

IC SWITCH 8CH PROG 36VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 937938-TX810IRHHR TX810IRHHR
Product Name Interface - Interface - Analog Switches - Special Purpose - TX810IRHHR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
RF Front End (LNA + PA) - 2312-QPF4559TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-548 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 863-1841-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers